Pulse Electronics Corporation Fixed Inductors PE-0402CL3N6STT

Description
3.6nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.6nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PE-0402CL3N6STTTR-ND - DigiKey
Thief River Falls, MN, United States
3.6nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0402CL3N6STTCT-ND - DigiKey
Thief River Falls, MN, United States
3.6nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0402CL3N6STTDKR-ND - DigiKey
Thief River Falls, MN, United States
3.6nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PE-0402CL3N6STTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2153JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1048417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details