Pulse Electronics Corporation Fixed Inductors PE-0402CD1N0JTT

Description
1nH Unshielded Wirewound Inductor 1.36A 45mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Wirewound Inductor 1.36A 45mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PE-0402CD1N0JTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-0402CD1N0JTT-ND
Fixed Inductors PE-0402CD1N0JTT-ND
1nH Unshielded Wirewound Inductor 1.36A 45mOhm 0402 (1005 Metric)

1nH Unshielded Wirewound Inductor 1.36A 45mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PE-0402CD1N0JTT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 1674-CL1008-2825JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1670386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 47000 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details