Pulse Electronics Corporation Fixed Inductors PE-0402CL680JTT

Description
68nH Unshielded Multilayer Inductor 180mA 1.4Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Multilayer Inductor 180mA 1.4Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PE-0402CL680JTTCT-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Multilayer Inductor 180mA 1.4Ohm Max 0402 (1005 Metric)

68nH Unshielded Multilayer Inductor 180mA 1.4Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0402CL680JTTDKR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Multilayer Inductor 180mA 1.4Ohm Max 0402 (1005 Metric)

68nH Unshielded Multilayer Inductor 180mA 1.4Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0402CL680JTTTR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Multilayer Inductor 180mA 1.4Ohm Max 0402 (1005 Metric)

68nH Unshielded Multilayer Inductor 180mA 1.4Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PE-0402CL680JTTCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1670188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 27000 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details