Pulse Electronics Corporation Fixed Inductors PE-0402CD5N6JTT

Description
5.6nH Unshielded Wirewound Inductor 760mA 83mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Wirewound Inductor 760mA 83mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PE-0402CD5N6JTTTR-ND - DigiKey
Thief River Falls, MN, United States
5.6nH Unshielded Wirewound Inductor 760mA 83mOhm 0402 (1005 Metric)

5.6nH Unshielded Wirewound Inductor 760mA 83mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0402CD5N6JTTDKR-ND - DigiKey
Thief River Falls, MN, United States
5.6nH Unshielded Wirewound Inductor 760mA 83mOhm 0402 (1005 Metric)

5.6nH Unshielded Wirewound Inductor 760mA 83mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0402CD5N6JTTCT-ND - DigiKey
Thief River Falls, MN, United States
5.6nH Unshielded Wirewound Inductor 760mA 83mOhm 0402 (1005 Metric)

5.6nH Unshielded Wirewound Inductor 760mA 83mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PE-0402CD5N6JTTTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers