Pulse Electronics Corporation Fixed Inductors PE-0603CD430KTT

Description
43nH Unshielded Wirewound Inductor 600mA 280mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
43nH Unshielded Wirewound Inductor 600mA 280mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PE-0603CD430KTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-0603CD430KTT-ND
Fixed Inductors PE-0603CD430KTT-ND
43nH Unshielded Wirewound Inductor 600mA 280mOhm Max 0603 (1608 Metric)

43nH Unshielded Wirewound Inductor 600mA 280mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PE-0603CD430KTT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5684-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-021 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 7800 to 250 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers