Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:
18nH Unshielded Wirewound Inductor 700mA 170mOhm Max 0603 (1608 Metric)
Win Source Part Number: 1342305-PE-0603CD180
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: 0603CD
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.071" L x 0.049" W (1.80mm x 1.24mm)
Inductance: 18 nH
Height - Seated (Max): 0.040" (1.02mm)
Standard Package: 2,000
Tolerance: ±2%
Material - Core: Ceramic
Q @ Freq: 35 @ 180MHz
Frequency - Self Resonant: 3.1GHz
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 170mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 250 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Pulse Electronics
| Pulse Electronics Corporation | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-0603CD180GTT | PE-0603CD180GTT-ND | 1342305-PE-0603CD180GTT |
| Product Name | RF Chip Inductor | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Application | RF Choke | RF Choke | |
| Inductance Range | 0.0180 microH | 0.0180 microH | |
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) | |
| Q Factor | 35 | 35 | |
| SRF | 3100 MHz | 3100 MHz |