DigiKey Datasheets for Chip Inductors

Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more

Page: 1 50 90 100 110 120 130 140 147 148 149 150 151 152 153 154 155 156 157 158 159 160 170 180 190 196
Product Name Notes
1µH Unshielded Inductor 1.05A 113mOhm Max 1812 (4532 Metric)
1µH Unshielded Inductor 1.05A 113mOhm Max Nonstandard
1µH Unshielded Inductor 2.78A 35mOhm Max Nonstandard
1.2µH Unshielded Inductor 1A 199mOhm Max 1812 (4532 Metric)
1.2µH Unshielded Inductor 1A 199mOhm Max Nonstandard
1.2µH Unshielded Inductor 2.69A 41mOhm Max Nonstandard
1.5µH Unshielded Inductor 2.03A 42mOhm Max Nonstandard
1.5µH Unshielded Inductor 2.03A 43mOhm Max Nonstandard
1.5µH Unshielded Inductor 950mA 222mOhm Max 1812 (4532 Metric)
1.5µH Unshielded Inductor 950mA 222mOhm Max Nonstandard
1.8µH Unshielded Inductor 1.95A 48mOhm Max Nonstandard
1.8µH Unshielded Inductor 900mA 240mOhm Max 1812 (4532 Metric)
1.8µH Unshielded Inductor 900mA 240mOhm Max Nonstandard
10µH Unshielded Inductor 550mA 608mOhm Max 1812 (4532 Metric)
10µH Unshielded Inductor 550mA 608mOhm Max Nonstandard
10µH Unshielded Inductor 946mA 216mOhm Max Nonstandard
100µH Unshielded Inductor 180mA 4.32Ohm Max 1812 (4532 Metric)
100µH Unshielded Inductor 180mA 4.32Ohm Max Nonstandard
100µH Unshielded Inductor 347mA 1.68Ohm Max Nonstandard
12µH Unshielded Inductor 550mA 670mOhm Max 1812 (4532 Metric)
12µH Unshielded Inductor 550mA 670mOhm Max Nonstandard
12µH Unshielded Inductor 912mA 252mOhm Max Nonstandard
120µH Unshielded Inductor 160mA 6Ohm Max 1812 (4532 Metric)
120µH Unshielded Inductor 160mA 6Ohm Max Nonstandard
120µH Unshielded Inductor 327mA 1.8Ohm Max Nonstandard
15µH Unshielded Inductor 450mA 780mOhm Max 1812 (4532 Metric)
15µH Unshielded Inductor 450mA 780mOhm Max Nonstandard
15µH Unshielded Inductor 858mA 288mOhm Max Nonstandard
150µH Unshielded Inductor 140mA 6.432mOhm Max Nonstandard
150µH Unshielded Inductor 140mA 6.432Ohm Max 1812 (4532 Metric)
150µH Unshielded Inductor 140mA 6.432Ohm Max Nonstandard
150µH Unshielded Inductor 272mA 2.04Ohm Max Nonstandard
18µH Unshielded Inductor 400mA 875mOhm Max 1812 (4532 Metric)
18µH Unshielded Inductor 400mA 875mOhm Max Nonstandard
18µH Unshielded Inductor 817mA 328mOhm Max Nonstandard
180µH Unshielded Inductor 120mA 8.4Ohm Max 1812 (4532 Metric)
180µH Unshielded Inductor 120mA 8.4Ohm Max Nonstandard
180µH Unshielded Inductor 261mA 2.4Ohm Max Nonstandard
1mH Unshielded Inductor 105mA 11.16Ohm Max Nonstandard
2.2µH Unshielded Inductor 1.69A 75mOhm Max Nonstandard
2.2µH Unshielded Inductor 850mA 268mOhm Max 1812 (4532 Metric)
2.2µH Unshielded Inductor 850mA 268mOhm Max Nonstandard
2.7µH Unshielded Inductor 1.55A 80mOhm Max Nonstandard
2.7µH Unshielded Inductor 800mA 288mOhm Max 1812 (4532 Metric)
2.7µH Unshielded Inductor 800mA 288mOhm Max Nonstandard
22µH Unshielded Inductor 370mA 1.2Ohm Max 1812 (4532 Metric)
22µH Unshielded Inductor 370mA 1.2Ohm Max Nonstandard
22µH Unshielded Inductor 694mA 384mOhm Max Nonstandard
220µH Unshielded Inductor 120mA 9.68Ohm Max 1812 (4532 Metric)
220µH Unshielded Inductor 120mA 9.68Ohm Max Nonstandard
220µH Unshielded Inductor 223mA 2.648Ohm Max Nonstandard
27µH Unshielded Inductor 330mA 1.404Ohm Max 1812 (4532 Metric)
27µH Unshielded Inductor 330mA 1.404Ohm Max Nonstandard
27µH Unshielded Inductor 657mA 425mOhm Max Nonstandard
270µH Unshielded Inductor 100mA 12.72Ohm Max 1812 (4532 Metric)
270µH Unshielded Inductor 100mA 12.72Ohm Max Nonstandard
270µH Unshielded Inductor 191mA 4.32Ohm Max Nonstandard
3.3µH Unshielded Inductor 1.46A 108mOhm Max Nonstandard
3.3µH Unshielded Inductor 750mA 323mOhm Max 1812 (4532 Metric)
3.3µH Unshielded Inductor 750mA 323mOhm Max Nonstandard
3.9µH Unshielded Inductor 1.39A 118mOhm Max Nonstandard
3.9µH Unshielded Inductor 700mA 347mOhm Max 1812 (4532 Metric)
3.9µH Unshielded Inductor 700mA 347mOhm Max Nonstandard
33µH Unshielded Inductor 300mA 1.578Ohm Max 1812 (4532 Metric)
33µH Unshielded Inductor 300mA 1.578Ohm Max Nonstandard
33µH Unshielded Inductor 568mA 538mOhm Max Nonstandard
330µH Unshielded Inductor 179mA 4.8Ohm Max Nonstandard
330µH Unshielded Inductor 90mA 15.24Ohm Max 1812 (4532 Metric)
330µH Unshielded Inductor 90mA 15.24Ohm Max Nonstandard
39µH Unshielded Inductor 280mA 1.848Ohm Max 1812 (4532 Metric)
39µH Unshielded Inductor 280mA 1.848Ohm Max Nonstandard
39µH Unshielded Inductor 488mA 600mOhm Max Nonstandard
390µH Unshielded Inductor 171mA 5.64Ohm Max Nonstandard
4.7µH Unshielded Inductor 1.33A 125mOhm Max Nonstandard
4.7µH Unshielded Inductor 650mA 401mOhm Max 1812 (4532 Metric)
4.7µH Unshielded Inductor 650mA 401mOhm Max Nonstandard
47µH Unshielded Inductor 260mA 2.064Ohm Max 1812 (4532 Metric)
47µH Unshielded Inductor 260mA 2.064Ohm Max Nonstandard
47µH Unshielded Inductor 467mA 792mOhm Max Nonstandard
470µH Unshielded Inductor 161mA 6Ohm Max Nonstandard
5.6µH Unshielded Inductor 1.11A 145mOhm Max Nonstandard
5.6µH Unshielded Inductor 650mA 437mOhm Max 1812 (4532 Metric)
5.6µH Unshielded Inductor 650mA 437mOhm Max Nonstandard
56µH Unshielded Inductor 240mA 2.268Ohm Max 1812 (4532 Metric)
56µH Unshielded Inductor 240mA 2.268Ohm Max Nonstandard
56µH Unshielded Inductor 442mA 900mOhm Max Nonstandard
560µH Unshielded Inductor 138mA 6.96Ohm Max Nonstandard
6.8µH Unshielded Inductor 1.08A 165mOhm Max Nonstandard
6.8µH Unshielded Inductor 600mA 472mOhm Max 1812 (4532 Metric)
6.8µH Unshielded Inductor 600mA 472mOhm Max Nonstandard
68µH Unshielded Inductor 220mA 3.408Ohm Max 1812 (4532 Metric)
68µH Unshielded Inductor 220mA 3.408Ohm Max Nonstandard
68µH Unshielded Inductor 384mA 1.02Ohm Max Nonstandard
680µH Unshielded Inductor 130mA 8.76Ohm Max Nonstandard
8.2µH Unshielded Inductor 1.02A 180mOhm Max Nonstandard
8.2µH Unshielded Inductor 600mA 548mOhm Max 1812 (4532 Metric)
8.2µH Unshielded Inductor 600mA 548mOhm Max Nonstandard
82µH Unshielded Inductor 200mA 3.648Ohm Max 1812 (4532 Metric)
82µH Unshielded Inductor 200mA 3.648Ohm Max Nonstandard
82µH Unshielded Inductor 362mA 1.38Ohm Max Nonstandard
820µH Unshielded Inductor 113mA 9.96Ohm Max Nonstandard
FIXED IND 3.3UH 750MA 323 MOHM
FIXED IND 4.7UH 1.33A 125 MOHM
FIXED IND 56UH 240MA 2.268 OHM
FIXED IND 6.8UH 600MA 472 MOHM
FIXED IND 8.2UH 1.02A 180 MOHM

<< Prev Next >>