AVX Corporation Datasheets for Chip Capacitors

Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more

Page: 1 2 3
Product Name Notes
Capacitors RF/Microwave SMD capacitors designed and manufactured for optimal performance in RF and microwave frequencies, high RF power, and optical applications. Technologies include: industry leading tight tolerance Accu-P® capacitors, ultra-broadband...
High Voltage High value, low leakage and small size are difficult parameters to obtain in capacitors for high voltage systems. AVX special high voltage MLC capacitors meet these performance characteristics...
Low Inductance The ESL of a capacitor determines the speed of energy transfer to a load. The lower the ESL of a capacitor, the faster that energy can be transferred...
Niobium Oxide Capacitors AVX Niobium Oxide OxiCap® Capacitors are solid electrolytic capacitors based on Niobium Oxide (NbO) anode material instead of traditional Tantalum, offering non-Tantalum material solutions. Niobium is widely...
Polymer AVX offers a broad range of conductive polymer solid electrolytic capacitors, targeting general and specific market requirements. Typical features like high capacitance in small and low profile, low ESR,...
Single Layer Capacitors AVX offers a complete line of Single Layer Ceramic (SLC) Capacitors with dielectric constants ranging from 14 (NP0) to greater than 30,000 (X7R). Product offerings include standard...
SMD Chip Film Caps The self healing property of film dielectric provides an open failure mode capacitor with excellent reliabilty. The intrinsic characteristic of film provides a capacitor which exhibits...
Stacked High speed switch mode power supplies require extremely low equivalent series resistance (ESR) and equivalent series inductance (ESL) capacitors for input and output filtering. These requirements are beyond the...
Surface Mount AVX Surface Mount MLCCs are available in both Class 1 and Class 2 formulations. Temperature compensating formulation are Class 1, and temperature stable and general application formulations are...
Tantalum Capacitors AVX is the number one tantalum capacitor supplier with four manufacturing plants worldwide, which provides flexibility and capacity for the demanding electronic industry. We are the global leader...
Automotive AVX produces a wide range of multilayer ceramic capacitors technologies that meet or exceed the requirements of AEC-Q200. Surface mount MLCCs offered include Flexiterm, Flexisafe, high voltage, ESD-Safe(TM) for...

<< Prev Next >>