AVX Corporation Tantalum Capacitors TAP335M025CCS

Description
3.3µF Conformal Coated Tantalum Capacitors 25V Radial 5Ohm
Request a Quote Datasheet
Description
3.3µF Conformal Coated Tantalum Capacitors 25V Radial 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP335M025CCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP335M025CCS-ND
Tantalum Capacitors 478-TAP335M025CCS-ND
3.3µF Conformal Coated Tantalum Capacitors 25V Radial 5Ohm

3.3µF Conformal Coated Tantalum Capacitors 25V Radial 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 5374261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
5374261
Tantalum Capacitors 5374261
TAP,radial tantalum capacitor,25V,3.3uF

TAP,radial tantalum capacitor,25V,3.3uF

Supplier's Site
Tantalum Capacitors - 5374261P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
5374261P
Tantalum Capacitors 5374261P
TAP,radial tantalum capacitor,25V,3.3uF

TAP,radial tantalum capacitor,25V,3.3uF

Supplier's Site
Tantalum Capacitors - 1667919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1667919
Tantalum Capacitors 1667919
TAP,radial tantalum capacitor,25V,3.3uF

TAP,radial tantalum capacitor,25V,3.3uF

Supplier's Site
Capacitors - Tantalum Capacitors - TAP335M025CCS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP335M025CCS
Capacitors - Tantalum Capacitors TAP335M025CCS
CAP TANT 3.3UF 20% 25V RADIAL

CAP TANT 3.3UF 20% 25V RADIAL

Supplier's Site
Tantalum Capacitors - TAP335M025CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP335M025CCS
Tantalum Capacitors TAP335M025CCS
CAP TANT 3.3UF 20% 25V RADIAL

CAP TANT 3.3UF 20% 25V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 3.3Uf, 25V, 5 Ohm, 0.2, Radial; Capacitance Kyocera Avx - 98K1315 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 25V, 5 Ohm, 0.2, Radial; Capacitance Kyocera Avx
98K1315
Tantalum Capacitor, 3.3Uf, 25V, 5 Ohm, 0.2, Radial; Capacitance Kyocera Avx 98K1315
TANTALUM CAPACITOR, 3.3UF, 25V, 5 OHM, 0.2, RADIAL; Capacitance:3.3µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF, 25V, 5 OHM, 0.2, RADIAL; Capacitance:3.3µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP335M025CCS-ND 5374261 5374261P TAP335M025CCS TAP335M025CCS 98K1315
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 3.3Uf, 25V, 5 Ohm, 0.2, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100270JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details