Kyocera Corporation Capacitors - Tantalum Capacitors TAP685K035SCS

Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1329902-TAP685K035SC S Category: Capacitors>Tantalum Capacitors Packaging: Bulk Type: Conformal Coated Features: General Purpose Size / Dimension: 0.236" Dia (6.00mm) Height - Seated (Max): 0.394" (10.00mm) Standard Package: 1,000 Mounting: Through Hole Capacitance: 6.8 µF Tolerance: ±10% Voltage - Rated: 35 V Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 2.5Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: F Temperature Range - Operating: -55°C ~ 125°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.21.0040 Other Part Number: 478-1922,478-1922-ND R RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1329902-TAP685K035SC S Category: Capacitors>Tantalum Capacitors Packaging: Bulk Type: Conformal Coated Features: General Purpose Size / Dimension: 0.236" Dia (6.00mm) Height - Seated (Max): 0.394" (10.00mm) Standard Package: 1,000 Mounting: Through Hole Capacitance: 6.8 µF Tolerance: ±10% Voltage - Rated: 35 V Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 2.5Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: F Temperature Range - Operating: -55°C ~ 125°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.21.0040 Other Part Number: 478-1922,478-1922-ND R RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1329902-TAP685K035SCS - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1329902-TAP685K035SCS
Capacitors - Tantalum Capacitors 1329902-TAP685K035SCS
Manufacturer: KYOCERA AVX Win Source Part Number: 1329902-TAP685K035SC S Category: Capacitors>Tantalum Capacitors Packaging: Bulk Type: Conformal Coated Features: General Purpose Size / Dimension: 0.236" Dia (6.00mm) Height - Seated (Max): 0.394" (10.00mm) Standard Package: 1,000 Mounting: Through Hole Capacitance: 6.8 µF Tolerance: ±10% Voltage - Rated: 35 V Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 2.5Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: F Temperature Range - Operating: -55°C ~ 125°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.21.0040 Other Part Number: 478-1922,478-1922-ND R RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329902-TAP685K035SCS
Category: Capacitors>Tantalum Capacitors
Packaging: Bulk
Type: Conformal Coated
Features: General Purpose
Size / Dimension: 0.236" Dia (6.00mm)
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 1,000
Mounting: Through Hole
Capacitance: 6.8 µF
Tolerance: ±10%
Voltage - Rated: 35 V
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 2.5Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: F
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
Other Part Number: 478-1922,478-1922-NDR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum Capacitors - 1349467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349467
Tantalum Capacitors 1349467
Capacitor 6.8uF 35V 10% Wire Form S Bulk

Capacitor 6.8uF 35V 10% Wire Form S Bulk

Supplier's Site
Singapore, Singapore
6.8uF 35V 2.5 Ohm Capacitor
59-TAP685K035SCS
6.8uF 35V 2.5 Ohm Capacitor 59-TAP685K035SCS
Cap Tant Solid 6.8uF 35V 10% (6 X 10mm) Radial 2.5mm 2.5 Ohm 125°C Bulk Product overview: TAP685K035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF, 35V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, 35V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP685K035SCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 6.8uF 35V 10% (6 X 10mm) Radial 2.5mm 2.5 Ohm 125°C Bulk Product overview: TAP685K035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF, 35V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, 35V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP685K035SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-1922-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1922-ND
Tantalum Capacitors 478-1922-ND
6.8µF Conformal Coated Tantalum Capacitors 35V Radial 2.5Ohm

6.8µF Conformal Coated Tantalum Capacitors 35V Radial 2.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP685K035SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP685K035SCS
Capacitors - Tantalum Capacitors TAP685K035SCS
CAP TANT 6.8UF 10% 35V RADIAL

CAP TANT 6.8UF 10% 35V RADIAL

Supplier's Site
Cap, 6.8Μf, 35V, 10%; Capacitance Kyocera Avx - 55AC3876 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Μf, 35V, 10%; Capacitance Kyocera Avx
55AC3876
Cap, 6.8Μf, 35V, 10%; Capacitance Kyocera Avx 55AC3876
CAP, 6.8µF, 35V, 10%; Capacitance:6.8µF; Voltage Rating:35V; Product Range:TAP Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 6.8µF, 35V, 10%; Capacitance:6.8µF; Voltage Rating:35V; Product Range:TAP Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP685K035SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP685K035SCS
Tantalum Capacitors TAP685K035SCS
CAP TANT 6.8UF 10% 35V RADIAL

CAP TANT 6.8UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitor, Tantalum;6.8uF;TAP Series;Radial;Case F;+/-10%;35V;46VDC;2.5 Ohms ES - 70195935 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;6.8uF;TAP Series;Radial;Case F;+/-10%;35V;46VDC;2.5 Ohms ES
70195935
Capacitor, Tantalum;6.8uF;TAP Series;Radial;Case F;+/-10%;35V;46VDC;2.5 Ohms ES 70195935
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Tantalum Capacitors - TAP685K035SCS - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAP685K035SCS
Tantalum Capacitors TAP685K035SCS
CAP TANT 6.8UF 10% 35V RADIAL

CAP TANT 6.8UF 10% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329902-TAP685K035SCS 1349467 59-TAP685K035SCS 478-1922-ND TAP685K035SCS 55AC3876 TAP685K035SCS 70195935 TAP685K035SCS
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors 6.8uF 35V 2.5 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 6.8Μf, 35V, 10%; Capacitance Kyocera Avx Tantalum Capacitors Capacitor, Tantalum;6.8uF;TAP Series;Radial;Case F;+/-10%;35V;46VDC;2.5 Ohms ES Tantalum Capacitors
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers