Win Source Part Number: 986737-TAP106M035CCS
Category: Capacitors>Tantalum Capacitors
Series: TAP
Type: Conformal Coated
Features: General Purpose
Package: Bulk
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 1,000
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 2Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: F
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" Dia (6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
Mfr: KYOCERA AVX
Other Names: 478-11087,TAP106M035
Cap Tant Solid 10uF 35V 20%( 6 X 11.5mm) Radial 5mm 2 Ohm 125°C Bulk Product overview: TAP106M035CCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 35V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 35V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP106M035CCS can be used for catalog matching and distributor lookup.
10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm
CAP TANT 10UF 20% 35V RADIAL
CAP TANT 10UF 20% 35V RADIAL
TANTALUM CAPACITOR, 10UF, 35V, 2 OHM, 0.2, RADIAL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes
CAP TANT 10UF 20% 35V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 986737-TAP106M035CCS | 59-TAP106M035CCS | 1349411 | 478-11087-ND | TAP106M035CCS | TAP106M035CCS | 98K1281 | TAP106M035CCS |
| Product Name | Capacitors - Tantalum Capacitors | 10uF 35V 2 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 10Uf, 35V, 2 Ohm, 0.2, Radial; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum; Electrolytic | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts | 35 volts |