Capacitor 10uF 25V 20% Wire Form C Bulk
Capacitor 10uF 25V 20% Wire Form C Bulk
10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm
CAP TANT 10UF 20% 25V RADIAL
TANTALUM CAPACITOR, 10UF, 25V, 2.5 OHM, 0.2, RADIAL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:2.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: Yes
CAP TANT 10UF 20% 25V RADIAL
CAP TANT 10UF 20% 25V RADIAL
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1349870 | 478-9330-ND | TAP106M025CCS | 98K1280 | TAP106M025CCS | TAP106M025CCS |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 10Uf, 25V, 2.5 Ohm, 0.2, Radial; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | Automotive | General Purpose | ||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | |
| Electrolytic Capacitors | Tantalum; Electrolytic | Tantalum | Tantalum | Tantalum | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |