AVX Corporation Tantalum Capacitors TAP336M016CCS

Description
33µF Conformal Coated Tantalum Capacitors 16V Radial 1.6Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 16V Radial 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8836-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8836-ND
Tantalum Capacitors 478-8836-ND
33µF Conformal Coated Tantalum Capacitors 16V Radial 1.6Ohm

33µF Conformal Coated Tantalum Capacitors 16V Radial 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 1349735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349735
Tantalum Capacitors 1349735
Capacitor 33uF 16V 20% Wire Form C Bulk

Capacitor 33uF 16V 20% Wire Form C Bulk

Supplier's Site
Tantalum Capacitors - 1349449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349449
Tantalum Capacitors 1349449
Capacitor 33uF 16V 20% Wire Form C Bulk

Capacitor 33uF 16V 20% Wire Form C Bulk

Supplier's Site
Tantalum Capacitors - TAP336M016CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP336M016CCS
Tantalum Capacitors TAP336M016CCS
CAP TANT 33UF 20% 16V RADIAL

CAP TANT 33UF 20% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP336M016CCS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP336M016CCS
Capacitors - Tantalum Capacitors TAP336M016CCS
CAP TANT 33UF 20% 16V RADIAL

CAP TANT 33UF 20% 16V RADIAL

Supplier's Site
Tantalum Capacitor, Resin Dipped, Tap Series, 33 F, 20%, 16 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx - 98K1318 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, Resin Dipped, Tap Series, 33 F, 20%, 16 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx
98K1318
Tantalum Capacitor, Resin Dipped, Tap Series, 33 F, 20%, 16 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx 98K1318
Tantalum Capacitor, Resin Dipped, TAP Series, 33 F, 20%, 16 V, Radial Leaded, 5 mm RoHS Compliant: Yes

Tantalum Capacitor, Resin Dipped, TAP Series, 33 F, 20%, 16 V, Radial Leaded, 5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8836-ND 1349735 TAP336M016CCS TAP336M016CCS 98K1318
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, Resin Dipped, Tap Series, 33 F, 20%, 16 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum; Electrolytic Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers