Kyocera Corporation Tantalum Capacitors TAP685K025SCS

Description
6.8µF Conformal Coated Tantalum Capacitors 25V Radial 3.1Ohm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 25V Radial 3.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1921-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1921-ND
Tantalum Capacitors 478-1921-ND
6.8µF Conformal Coated Tantalum Capacitors 25V Radial 3.1Ohm

6.8µF Conformal Coated Tantalum Capacitors 25V Radial 3.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 1349466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349466
Tantalum Capacitors 1349466
Capacitor 6.8uF 25V 10% Wire Form S Bulk

Capacitor 6.8uF 25V 10% Wire Form S Bulk

Supplier's Site
Tantalum Capacitors - 1349898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349898
Tantalum Capacitors 1349898
Capacitor 6.8uF 25V 10% Wire Form S Bulk

Capacitor 6.8uF 25V 10% Wire Form S Bulk

Supplier's Site
Tantalum Capacitor, 6.8Uf, 25V, 3.1 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 73H0996 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 25V, 3.1 Ohm, 0.1, Radial; Capacitance Kyocera Avx
73H0996
Tantalum Capacitor, 6.8Uf, 25V, 3.1 Ohm, 0.1, Radial; Capacitance Kyocera Avx 73H0996
TANTALUM CAPACITOR, 6.8UF, 25V, 3.1 OHM, 0.1, RADIAL; Capacitance:6.8µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:3.1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF, 25V, 3.1 OHM, 0.1, RADIAL; Capacitance:6.8µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:3.1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP685K025SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP685K025SCS
Capacitors - Tantalum Capacitors TAP685K025SCS
CAP TANT 6.8UF 10% 25V RADIAL

CAP TANT 6.8UF 10% 25V RADIAL

Supplier's Site
Capacitor, Tantalum;6.8uF;TAP Series;Radial;Case D;+/-10%;25V;33VDC;3.1 Ohms ES - 70195922 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;6.8uF;TAP Series;Radial;Case D;+/-10%;25V;33VDC;3.1 Ohms ES
70195922
Capacitor, Tantalum;6.8uF;TAP Series;Radial;Case D;+/-10%;25V;33VDC;3.1 Ohms ES 70195922
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Tantalum Capacitors - TAP685K025SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP685K025SCS
Tantalum Capacitors TAP685K025SCS
CAP TANT 6.8UF 10% 25V RADIAL

CAP TANT 6.8UF 10% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1921-ND 1349466 73H0996 TAP685K025SCS 70195922 TAP685K025SCS
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 6.8Uf, 25V, 3.1 Ohm, 0.1, Radial; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Capacitor, Tantalum;6.8uF;TAP Series;Radial;Case D;+/-10%;25V;33VDC;3.1 Ohms ES Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications General Purpose Automotive General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum; Electrolytic Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 226AVD050MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers