AVX Corporation Tantalum Capacitors TAP225K025SCS

Description
Capacitor 2.2uF 25V 10% Wire Form S Bulk
Request a Quote Datasheet
Description
Capacitor 2.2uF 25V 10% Wire Form S Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1349834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349834
Tantalum Capacitors 1349834
Capacitor 2.2uF 25V 10% Wire Form S Bulk

Capacitor 2.2uF 25V 10% Wire Form S Bulk

Supplier's Site
Tantalum Capacitors - 1349424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349424
Tantalum Capacitors 1349424
Capacitor 2.2uF 25V 10% Wire Form S Bulk

Capacitor 2.2uF 25V 10% Wire Form S Bulk

Supplier's Site
Tantalum Capacitors - 478-1870-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1870-ND
Tantalum Capacitors 478-1870-ND
2.2µF Conformal Coated Tantalum Capacitors 25V Radial 6Ohm

2.2µF Conformal Coated Tantalum Capacitors 25V Radial 6Ohm

Buy Now Datasheet
Singapore, Singapore
2.2uF 25V 6 Ohm Capacitor
59-TAP225K025SCS
2.2uF 25V 6 Ohm Capacitor 59-TAP225K025SCS
Cap Tant Solid 2.2uF 25V 10% (4.5 X 7mm) Radial 2.5mm 6 Ohm 125°C Bulk Product overview: TAP225K025SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 25V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 25V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP225K025SCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 25V 10% (4.5 X 7mm) Radial 2.5mm 6 Ohm 125°C Bulk Product overview: TAP225K025SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 25V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 25V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP225K025SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAP225K025SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP225K025SCS
Tantalum Capacitors TAP225K025SCS
CAP TANT 2.2UF 10% 25V RADIAL

CAP TANT 2.2UF 10% 25V RADIAL

Supplier's Site Datasheet
Capacitor, Tantalum;2.2uF;TAP Series;Radial;Case A;+/-10%;25V;33VDC;6 Ohms ESR - 70195919 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;2.2uF;TAP Series;Radial;Case A;+/-10%;25V;33VDC;6 Ohms ESR
70195919
Capacitor, Tantalum;2.2uF;TAP Series;Radial;Case A;+/-10%;25V;33VDC;6 Ohms ESR 70195919
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Tantalum Capacitor, 2.2Uf, 25V, 6 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 80H9199 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 25V, 6 Ohm, 0.1, Radial; Capacitance Kyocera Avx
80H9199
Tantalum Capacitor, 2.2Uf, 25V, 6 Ohm, 0.1, Radial; Capacitance Kyocera Avx 80H9199
TANTALUM CAPACITOR, 2.2UF, 25V, 6 OHM, 0.1, RADIAL; Capacitance:2.2µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 25V, 6 OHM, 0.1, RADIAL; Capacitance:2.2µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP225K025SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP225K025SCS
Capacitors - Tantalum Capacitors TAP225K025SCS
CAP TANT 2.2UF 10% 25V RADIAL

CAP TANT 2.2UF 10% 25V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1349834 478-1870-ND 59-TAP225K025SCS TAP225K025SCS 70195919 80H9199 TAP225K025SCS
Product Name Tantalum Capacitors Tantalum Capacitors 2.2uF 25V 6 Ohm Capacitor Tantalum Capacitors Capacitor, Tantalum;2.2uF;TAP Series;Radial;Case A;+/-10%;25V;33VDC;6 Ohms ESR Tantalum Capacitor, 2.2Uf, 25V, 6 Ohm, 0.1, Radial; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications Automotive General Purpose General Purpose
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Tantalum; Electrolytic Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 337SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details