Kyocera Corporation Tantalum Capacitors TAP104K050SCS

Description
Capacitor 0.1uF 50V 10% Wire Form S Bulk
Request a Quote Datasheet
Description
Capacitor 0.1uF 50V 10% Wire Form S Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1349386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349386
Tantalum Capacitors 1349386
Capacitor 0.1uF 50V 10% Wire Form S Bulk

Capacitor 0.1uF 50V 10% Wire Form S Bulk

Supplier's Site
Tantalum Capacitors - 1349757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349757
Tantalum Capacitors 1349757
Capacitor 0.1uF 50V 10% Wire Form S Bulk

Capacitor 0.1uF 50V 10% Wire Form S Bulk

Supplier's Site
Tantalum Capacitors - 478-1832-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1832-ND
Tantalum Capacitors 478-1832-ND
0.1µF Conformal Coated Tantalum Capacitors 50V Radial 26Ohm

0.1µF Conformal Coated Tantalum Capacitors 50V Radial 26Ohm

Buy Now Datasheet
Capacitor, Tantalum;0.1uF;TAP Series;Radial;Case A;+/-10%;50V;65VDC;26 Ohms ESR - 70195939 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;0.1uF;TAP Series;Radial;Case A;+/-10%;50V;65VDC;26 Ohms ESR
70195939
Capacitor, Tantalum;0.1uF;TAP Series;Radial;Case A;+/-10%;50V;65VDC;26 Ohms ESR 70195939
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Tantalum Capacitors - TAP104K050SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP104K050SCS
Tantalum Capacitors TAP104K050SCS
CAP TANT 0.1UF 10% 50V RADIAL

CAP TANT 0.1UF 10% 50V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP104K050SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP104K050SCS
Capacitors - Tantalum Capacitors TAP104K050SCS
CAP TANT 0.1UF 10% 50V RADIAL

CAP TANT 0.1UF 10% 50V RADIAL

Supplier's Site
Tantalum Capacitor, 0.1Uf, 50V, 26 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 65H4777 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.1Uf, 50V, 26 Ohm, 0.1, Radial; Capacitance Kyocera Avx
65H4777
Tantalum Capacitor, 0.1Uf, 50V, 26 Ohm, 0.1, Radial; Capacitance Kyocera Avx 65H4777
TANTALUM CAPACITOR, 0.1UF, 50V, 26 OHM, 0.1, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:26ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 0.1UF, 50V, 26 OHM, 0.1, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:26ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1349386 478-1832-ND 70195939 TAP104K050SCS TAP104K050SCS 65H4777
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum;0.1uF;TAP Series;Radial;Case A;+/-10%;50V;65VDC;26 Ohms ESR Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 0.1Uf, 50V, 26 Ohm, 0.1, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications Automotive General Purpose General Purpose
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes
Electrolytic Capacitors Tantalum; Electrolytic Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC106K015P05-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details