Cap Supercap 70000uF 3.6V -20% to 80% (28 X 17 X 4mm) Planar Mount 5uA 0.14 Ohm 70°C Bulk Product overview: BZ013A703ZSB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70000uF, 3.6V, 5uA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 70000uF, 3.6V, 5uA, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ013A703ZSB can be used for catalog matching and distributor lookup.
CAP 70MF -20% +80% 3.6V SMD
CAP 70MF -20% +80% 3.6V SMD
CAPACITOR SUPER, 0.07F, 3.6V, 0.14 OHM +80 -20%; Capacitance:70000µF;
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 61-BZ013A703ZSB | BZ013A703ZSB | BZ013A703ZSB | 67R2385 |
| Product Name | 70000uF 3.6V 5uA Capacitor | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor Super, 0.07F, 3.6V, 0.14 Ohm +80 -20%; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Gull Wing | |
| RoHS Compliant | Yes | Yes | ||
| Capacitance Tolerance | -20 (+/- %) | 80 (+/- %) | 80 (+/- %) | |
| WVDC | 3.6 volts | 3.6 volts | 3.6 volts | |
| Packing Method | Bulk | Bulk; Bulk |