AVX Corporation Polymer Solid Electrolytic Capacitors

Description
Polymer AVX offers a broad range of conductive polymer solid electrolytic capacitors, targeting general and specific market requirements. Typical features like high capacitance in small and low profile, low ESR, stability of performance in time, benign failure mode under recommended use conditions, make them a good choice in applications like smartphones, tablets, PCs, telecommunication, SSD and also industrial, automotive, defense and aerospace. We are the first to market with several new polymer technologies such as the highest voltage in the industry, over 100Vr (Elektra award 2010), smallest case size 0603, 0805, highest reliability polymer in hermetically sealed package with 10 000 hrs life (Elektra award 2015) and highest energy density Joules / cc. AVX polymers are available in a wide variety of technologies like low profile, high CV, high energy, low ESR in both J-lead and facedown (undertab) designs in product series targeting commercial, industrial, aerospace and automotive (AEC-Q200) requirements. AVX has an open and progressive policy on ethical supply and is first to be in compliance with OECD guidelines and legislation on conflict materials. Our polymer capacitors are environmentally friendly, lead-free, halogen free m.compound and RoHS compliant. Series Purpose Max Cap Max VR Max Temp Specific Reliabiltiy Max DCL Smallest Case Size TCJ General Purpose, SMD design 470μF 125V 105°/ 125°C 1%/1000h 0.1CV 0805; 1mm Hmax TCN Highest capacitance, undertab termination 1500μF 35V 105°C 1%/1000h 0.1CV 0805; 1mm Hmax F38 Sub-miniature, undertab termination 100μF 10V 105°C 1%/1000h 0.1CV 0603; 0.9mm Hmax TCM Multianode - very low ESR 1000μF 100V 105°C 1%/1000h 0.1CV 7343 J-CAP Highest energy, low profile, SSD solution 1500μF 35V 105°C 1%/1000h 0.1CV 1210; 1mm Hmax TCQ Automotive range, AEC-Q200 220μF 35V 125°C 1%/1000h 0.1CV B-1210 TCR Professional series, robust design 68μF 16V 105°C 0.5%/1000h 0.05CV D-7343 TCS Very low ESR professional series 1000μF 6.3V 125°C 0.5%/1000h 0.1CV E-7343 TCB COTS-Plus, high reliability 68μF 16V 105°C 0.1%/1000h (90% conf.) 0.05CV D-7343 TCH Hermetically sealed, extended endurance 10,000 hrs 330μF 100V 125°C 1%/1000h 0.1CV 9 (11.2x12.7 x5.95 Hmax)
Datasheet
Description
Polymer AVX offers a broad range of conductive polymer solid electrolytic capacitors, targeting general and specific market requirements. Typical features like high capacitance in small and low profile, low ESR, stability of performance in time, benign failure mode under recommended use conditions, make them a good choice in applications like smartphones, tablets, PCs, telecommunication, SSD and also industrial, automotive, defense and aerospace. We are the first to market with several new polymer technologies such as the highest voltage in the industry, over 100Vr (Elektra award 2010), smallest case size 0603, 0805, highest reliability polymer in hermetically sealed package with 10 000 hrs life (Elektra award 2015) and highest energy density Joules / cc. AVX polymers are available in a wide variety of technologies like low profile, high CV, high energy, low ESR in both J-lead and facedown (undertab) designs in product series targeting commercial, industrial, aerospace and automotive (AEC-Q200) requirements. AVX has an open and progressive policy on ethical supply and is first to be in compliance with OECD guidelines and legislation on conflict materials. Our polymer capacitors are environmentally friendly, lead-free, halogen free m.compound and RoHS compliant. Series Purpose Max Cap Max VR Max Temp Specific Reliabiltiy Max DCL Smallest Case Size TCJ General Purpose, SMD design 470μF 125V 105°/ 125°C 1%/1000h 0.1CV 0805; 1mm Hmax TCN Highest capacitance, undertab termination 1500μF 35V 105°C 1%/1000h 0.1CV 0805; 1mm Hmax F38 Sub-miniature, undertab termination 100μF 10V 105°C 1%/1000h 0.1CV 0603; 0.9mm Hmax TCM Multianode - very low ESR 1000μF 100V 105°C 1%/1000h 0.1CV 7343 J-CAP Highest energy, low profile, SSD solution 1500μF 35V 105°C 1%/1000h 0.1CV 1210; 1mm Hmax TCQ Automotive range, AEC-Q200 220μF 35V 125°C 1%/1000h 0.1CV B-1210 TCR Professional series, robust design 68μF 16V 105°C 0.5%/1000h 0.05CV D-7343 TCS Very low ESR professional series 1000μF 6.3V 125°C 0.5%/1000h 0.1CV E-7343 TCB COTS-Plus, high reliability 68μF 16V 105°C 0.1%/1000h (90% conf.) 0.05CV D-7343 TCH Hermetically sealed, extended endurance 10,000 hrs 330μF 100V 125°C 1%/1000h 0.1CV 9 (11.2x12.7 x5.95 Hmax)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Solid Electrolytic Capacitors -  - AVX Corporation
Fountain Inn, SC, USA
Polymer Solid Electrolytic Capacitors
Polymer Solid Electrolytic Capacitors
Polymer AVX offers a broad range of conductive polymer solid electrolytic capacitors, targeting general and specific market requirements. Typical features like high capacitance in small and low profile, low ESR, stability of performance in time, benign failure mode under recommended use conditions, make them a good choice in applications like smartphones, tablets, PCs, telecommunication, SSD and also industrial, automotive, defense and aerospace. We are the first to market with several new polymer technologies such as the highest voltage in the industry, over 100Vr (Elektra award 2010), smallest case size 0603, 0805, highest reliability polymer in hermetically sealed package with 10 000 hrs life (Elektra award 2015) and highest energy density Joules / cc. AVX polymers are available in a wide variety of technologies like low profile, high CV, high energy, low ESR in both J-lead and facedown (undertab) designs in product series targeting commercial, industrial, aerospace and automotive (AEC-Q200) requirements. AVX has an open and progressive policy on ethical supply and is first to be in compliance with OECD guidelines and legislation on conflict materials. Our polymer capacitors are environmentally friendly, lead-free, halogen free m.compound and RoHS compliant. Series Purpose Max Cap Max VR Max Temp Specific Reliabiltiy Max DCL Smallest Case Size TCJ General Purpose, SMD design 470μF 125V 105°/ 125°C 1%/1000h 0.1CV 0805; 1mm Hmax TCN Highest capacitance, undertab termination 1500μF 35V 105°C 1%/1000h 0.1CV 0805; 1mm Hmax F38 Sub-miniature, undertab termination 100μF 10V 105°C 1%/1000h 0.1CV 0603; 0.9mm Hmax TCM Multianode - very low ESR 1000μF 100V 105°C 1%/1000h 0.1CV 7343 J-CAP Highest energy, low profile, SSD solution 1500μF 35V 105°C 1%/1000h 0.1CV 1210; 1mm Hmax TCQ Automotive range, AEC-Q200 220μF 35V 125°C 1%/1000h 0.1CV B-1210 TCR Professional series, robust design 68μF 16V 105°C 0.5%/1000h 0.05CV D-7343 TCS Very low ESR professional series 1000μF 6.3V 125°C 0.5%/1000h 0.1CV E-7343 TCB COTS-Plus, high reliability 68μF 16V 105°C 0.1%/1000h (90% conf.) 0.05CV D-7343 TCH Hermetically sealed, extended endurance 10,000 hrs 330μF 100V 125°C 1%/1000h 0.1CV 9 (11.2x12.7 x5.95 Hmax)

Polymer

AVX offers a broad range of conductive polymer solid electrolytic capacitors, targeting general and specific market requirements. Typical features like high capacitance in small and low profile, low ESR, stability of performance in time, benign failure mode under recommended use conditions, make them a good choice in applications like smartphones, tablets, PCs, telecommunication, SSD and also industrial, automotive, defense and aerospace.
We are the first to market with several new polymer technologies such as the highest voltage in the industry, over 100Vr (Elektra award 2010), smallest case size 0603, 0805, highest reliability polymer in hermetically sealed package with 10 000 hrs life (Elektra award 2015) and highest energy density Joules / cc.
AVX polymers are available in a wide variety of technologies like low profile, high CV, high energy, low ESR in both J-lead and facedown (undertab) designs in product series targeting commercial, industrial, aerospace and automotive (AEC-Q200) requirements.
AVX has an open and progressive policy on ethical supply and is first to be in compliance with OECD guidelines and legislation on conflict materials. Our polymer capacitors are environmentally friendly, lead-free, halogen free m.compound and RoHS compliant.

SeriesPurposeMax
Cap
Max
VR
Max
Temp
Specific
Reliabiltiy
Max
DCL
Smallest
Case Size
TCJGeneral Purpose, SMD design470μF125V105°/
125°C
1%/1000h0.1CV0805; 1mm
Hmax
TCNHighest capacitance, undertab termination1500μF35V105°C1%/1000h0.1CV0805; 1mm
Hmax
F38Sub-miniature, undertab termination100μF10V105°C1%/1000h0.1CV0603; 0.9mm
Hmax
TCMMultianode - very low ESR1000μF100V105°C1%/1000h0.1CV7343
J-CAPHighest energy, low profile, SSD solution1500μF35V105°C1%/1000h0.1CV1210; 1mm
Hmax
TCQAutomotive range, AEC-Q200220μF35V125°C1%/1000h0.1CVB-1210
TCRProfessional series, robust design68μF16V105°C0.5%/1000h0.05CVD-7343
TCSVery low ESR professional series1000μF6.3V125°C0.5%/1000h0.1CVE-7343
TCBCOTS-Plus, high reliability68μF16V105°C0.1%/1000h (90% conf.)0.05CVD-7343
TCHHermetically sealed, extended endurance 10,000 hrs330μF100V125°C1%/1000h0.1CV9 (11.2x12.7
x5.95 Hmax)
Supplier's Site Datasheet

Technical Specifications

  AVX Corporation
Product Category Capacitors
Product Name Polymer Solid Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Aerospace; Automotive
Electrolytic Capacitors Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1701151 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details