Capacitor 10uF 16V 10% Wire Form C Reel
Capacitor 10uF 16V 10% Wire Form C Reel
10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm
10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm
CAP TANT 10UF 10% 16V RADIAL
CAP TANT 10UF 10% 16V RADIAL
CAPACITOR TANT, 10UF, 16V, 3.2 OHM, 0.1, RAD; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:3.2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 10UF, 16V, 3.2 OHM, 0.1, RADIAL; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:3.2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1349398 | 478-7366-2-ND | TAP106K016CRW | TAP106K016CRW | 54J4414 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 10Uf, 16V, 3.2 Ohm, 0.1, Rad; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | Automotive | General Purpose | |||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Tantalum; Electrolytic | Tantalum | Tantalum |