AVX Corporation Capacitor, Tantalum;68uF;Low ESR, Chip;+/-20%;EIA 7343H;20V;26VDC;Cut Tape TPSE686M020R0150/BKN

Description
TPS Series Surface Mounted Low ESR Capacitors, -55 to +125°C, ± 10%⁄± 20% Tolerance, E Case TPS surface mount products have inherently low ESR (equivalent series resistance) and are capable of higher ripple current handling, producing lower ripple voltages, less power and heat dissipation than standard product for the most efficient use of circuit power. Capacitance Range: 0.15 μF to 1500 μF Capacitance Tolerance: ±10%; ±20% Temperature Range: –55°C to +125°C
Description
TPS Series Surface Mounted Low ESR Capacitors, -55 to +125°C, ± 10%⁄± 20% Tolerance, E Case TPS surface mount products have inherently low ESR (equivalent series resistance) and are capable of higher ripple current handling, producing lower ripple voltages, less power and heat dissipation than standard product for the most efficient use of circuit power. Capacitance Range: 0.15 μF to 1500 μF Capacitance Tolerance: ±10%; ±20% Temperature Range: –55°C to +125°C

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Tantalum;68uF;Low ESR, Chip;+/-20%;EIA 7343H;20V;26VDC;Cut Tape - 70195607 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;68uF;Low ESR, Chip;+/-20%;EIA 7343H;20V;26VDC;Cut Tape
70195607
Capacitor, Tantalum;68uF;Low ESR, Chip;+/-20%;EIA 7343H;20V;26VDC;Cut Tape 70195607
TPS Series Surface Mounted Low ESR Capacitors, -55 to +125°C, ± 10%⁄± 20% Tolerance, E Case TPS surface mount products have inherently low ESR (equivalent series resistance) and are capable of higher ripple current handling, producing lower ripple voltages, less power and heat dissipation than standard product for the most efficient use of circuit power. Capacitance Range: 0.15 μF to 1500 μF Capacitance Tolerance: ±10%; ±20% Temperature Range: –55°C to +125°C

TPS Series Surface Mounted Low ESR Capacitors, -55 to +125°C, ± 10%⁄± 20% Tolerance, E Case
TPS surface mount products have inherently low ESR (equivalent series resistance) and are capable of higher ripple current handling, producing lower ripple voltages, less power and heat dissipation than standard product for the most efficient use of circuit power.

  • Capacitance Range: 0.15 μF to 1500 μF
  • Capacitance Tolerance: ±10%; ±20%
  • Temperature Range: –55°C to +125°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70195607
Product Name Capacitor, Tantalum;68uF;Low ESR, Chip;+/-20%;EIA 7343H;20V;26VDC;Cut Tape
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101451T250AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 450 microF
View Details
3 suppliers