AVX Corporation Capacitor, Tantalum;22uF;Low ESR, Chip;+/-10%;EIA 7343H;35V;46VDC;cut tape TPSE226K035R0300/BKN

Description
TPS Series Surface Mounted Low ESR Capacitors, -55 to +125°C, ± 10%⁄± 20% Tolerance, E Case TPS surface mount products have inherently low ESR (equivalent series resistance) and are capable of higher ripple current handling, producing lower ripple voltages, less power and heat dissipation than standard product for the most efficient use of circuit power. Capacitance Range: 0.15 μF to 1500 μF Capacitance Tolerance: ±10%; ±20% Temperature Range: –55°C to +125°C
Description
TPS Series Surface Mounted Low ESR Capacitors, -55 to +125°C, ± 10%⁄± 20% Tolerance, E Case TPS surface mount products have inherently low ESR (equivalent series resistance) and are capable of higher ripple current handling, producing lower ripple voltages, less power and heat dissipation than standard product for the most efficient use of circuit power. Capacitance Range: 0.15 μF to 1500 μF Capacitance Tolerance: ±10%; ±20% Temperature Range: –55°C to +125°C

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Tantalum;22uF;Low ESR, Chip;+/-10%;EIA 7343H;35V;46VDC;cut tape - 70002140 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;22uF;Low ESR, Chip;+/-10%;EIA 7343H;35V;46VDC;cut tape
70002140
Capacitor, Tantalum;22uF;Low ESR, Chip;+/-10%;EIA 7343H;35V;46VDC;cut tape 70002140
TPS Series Surface Mounted Low ESR Capacitors, -55 to +125°C, ± 10%⁄± 20% Tolerance, E Case TPS surface mount products have inherently low ESR (equivalent series resistance) and are capable of higher ripple current handling, producing lower ripple voltages, less power and heat dissipation than standard product for the most efficient use of circuit power. Capacitance Range: 0.15 μF to 1500 μF Capacitance Tolerance: ±10%; ±20% Temperature Range: –55°C to +125°C

TPS Series Surface Mounted Low ESR Capacitors, -55 to +125°C, ± 10%⁄± 20% Tolerance, E Case
TPS surface mount products have inherently low ESR (equivalent series resistance) and are capable of higher ripple current handling, producing lower ripple voltages, less power and heat dissipation than standard product for the most efficient use of circuit power.

  • Capacitance Range: 0.15 μF to 1500 μF
  • Capacitance Tolerance: ±10%; ±20%
  • Temperature Range: –55°C to +125°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70002140
Product Name Capacitor, Tantalum;22uF;Low ESR, Chip;+/-10%;EIA 7343H;35V;46VDC;cut tape
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 2002-101472T063BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701251 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details