AVX Corporation Ceramic Capacitors 1812HA470JAT2A

Description
47pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote
Description
47pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a high voltage multilayer ceramic capacitor (MLCC) with a capacitance of 47 pF and a voltage rating of 3 kV. It features a C0G (NP0) dielectric, which provides stable capacitance over a wide temperature range and low loss characteristics. The capacitor is housed in a 1812 case size, measuring approximately 4.58 mm in length and 3.20 mm in width. It has a capacitance tolerance of ±5%, ensuring precision in applications. This component is suitable for high voltage applications, including snubbers in power converters and high voltage coupling or DC blocking. The capacitor is RoHS compliant, making it suitable for environmentally conscious designs. Engineers should consider this product for projects requiring reliable performance in high voltage environments.

Datasheet Summary
Powered by GS/AI

The product is a high voltage multilayer ceramic capacitor (MLCC) with a capacitance of 47 pF and a voltage rating of 3 kV. It features a C0G (NP0) dielectric, which provides stable capacitance over a wide temperature range and low loss characteristics. The capacitor is housed in a 1812 case size, measuring approximately 4.58 mm in length and 3.20 mm in width. It has a capacitance tolerance of ±5%, ensuring precision in applications. This component is suitable for high voltage applications, including snubbers in power converters and high voltage coupling or DC blocking. The capacitor is RoHS compliant, making it suitable for environmentally conscious designs. Engineers should consider this product for projects requiring reliable performance in high voltage environments.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BCG3U470JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG3U470JVCT-ND
Ceramic Capacitors 478-KGM43BCG3U470JVCT-ND
47pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

47pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BCG3U470JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG3U470JVDKR-ND
Ceramic Capacitors 478-KGM43BCG3U470JVDKR-ND
47pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

47pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BCG3U470JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG3U470JVTR-ND
Ceramic Capacitors 478-KGM43BCG3U470JVTR-ND
47pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

47pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812HA470JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812HA470JAT2A
Ceramic Capacitors 1812HA470JAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Cap, Mlcc, C0G, 47Pf, 3Kv, 1812; Capacitance Kyocera Avx - 64W1550 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 47Pf, 3Kv, 1812; Capacitance Kyocera Avx
64W1550
Cap, Mlcc, C0G, 47Pf, 3Kv, 1812; Capacitance Kyocera Avx 64W1550
CAP, MLCC, C0G, 47PF, 3KV, 1812; Capacitance:47pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, C0G, 47PF, 3KV, 1812; Capacitance:47pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G, 47Pf, 3Kv, 1812; Capacitance Kyocera Avx - 96Y8753 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 47Pf, 3Kv, 1812; Capacitance Kyocera Avx
96Y8753
Cap, Mlcc, C0G, 47Pf, 3Kv, 1812; Capacitance Kyocera Avx 96Y8753
CAP, MLCC, C0G, 47PF, 3KV, 1812; Capacitance:47pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, C0G, 47PF, 3KV, 1812; Capacitance:47pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43BCG3U470JVCT-ND 478-KGM43BCG3U470JVDKR-ND 1812HA470JAT2A 64W1550 66-1812HA470JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, C0G, 47Pf, 3Kv, 1812; Capacitance Kyocera Avx CAP CER SMD
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Film Capacitors - 1725800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101282U100EJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers