0.68µF Conformal Coated Tantalum Capacitors 35V Radial 10Ohm
CAP TANT 0.68UF 20% 35V RADIAL
CAP TANT 0.68UF 20% 35V RADIAL
Capacitor,0.68uF,35V
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 5374413 | 5374413P | 478-TAP684M035CCS-ND | TAP684M035CCS | TAP684M035CCS | 54J5483 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor,0.68Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | Automotive | Automotive | General Purpose | |||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum |