Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM55ZR72A475KS NEW GLOBAL PN 100V 4.7uF A 581-KGM55ZR72A475KS Product overview: 22201C475KAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22201C475KAT4A can be used for catalog matching and distributor lookup.
4.7µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)
4.7µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)
4.7µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)
CAP, 4.7UF, 100V, MLCC, 2220 ROHS COMPLIANT: YES
CAP CER 4.7UF 100V X7R 2220
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-22201C475KAT4A | 478-22201C475KAT4ATR-ND | 478-22201C475KAT4ADKR-ND | 66AH8375 | 22201C475KAT4A | 66-22201C475KAT4A |
| Product Name | SMD 100V 4.7uF Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 4.7Uf, 100V, Mlcc, 2220 Rohs Compliant Kyocera Avx | Ceramic Capacitors | CAP CER SMD |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic X7R; X7R | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |