Kyocera Corporation Tantalum Capacitors TAP476K016SCS

Description
47µF Conformal Coated Tantalum Capacitors 16V Radial 1.3Ohm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 16V Radial 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1911-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1911-ND
Tantalum Capacitors 478-1911-ND
47µF Conformal Coated Tantalum Capacitors 16V Radial 1.3Ohm

47µF Conformal Coated Tantalum Capacitors 16V Radial 1.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 1349461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349461
Tantalum Capacitors 1349461
Capacitor 47uF 16V 10% Wire Form S Bulk

Capacitor 47uF 16V 10% Wire Form S Bulk

Supplier's Site
Tantalum Capacitors - 1349890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349890
Tantalum Capacitors 1349890
Capacitor 47uF 16V 10% Wire Form S Bulk

Capacitor 47uF 16V 10% Wire Form S Bulk

Supplier's Site
Singapore, Singapore
47uF 16V 1.3 Ohm Capacitor
59-TAP476K016SCS
47uF 16V 1.3 Ohm Capacitor 59-TAP476K016SCS
Cap Tant Solid 47uF 16V 10% (8 X 11.5mm) Radial 2.5mm 1.3 Ohm 125°C Bulk Product overview: TAP476K016SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 16V, 1.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 16V, 1.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP476K016SCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 16V 10% (8 X 11.5mm) Radial 2.5mm 1.3 Ohm 125°C Bulk Product overview: TAP476K016SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 16V, 1.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 16V, 1.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP476K016SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAP476K016SCS - 796298-TAP476K016SCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP476K016SCS
796298-TAP476K016SCS
Tantalum Capacitors - TAP476K016SCS 796298-TAP476K016SCS
Manufacturer: AVX Corporation Win Source Part Number: 796298-TAP476K016SCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 47μF Tolerance: ±10% Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 1.3 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: J Family Name: TAP Categories: Capacitors Dimension: 0.315" Dia (8.00mm) Height - Seated (Maximum): 0.453" (11.50mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): NDTM476K16F1TRF; NDTM476K16F; TB47/16K1; NDTM476K16; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 796298-TAP476K016SCS
Series: TAP
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 47μF
Tolerance: ±10%
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 1.3 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: J
Family Name: TAP
Categories: Capacitors
Dimension: 0.315" Dia (8.00mm)
Height - Seated (Maximum): 0.453" (11.50mm)
Voltage Rating DC: 16V
Alternative Parts (Cross-Reference): NDTM476K16F1TRF; NDTM476K16F; TB47/16K1; NDTM476K16;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitor, 47Uf, 16V, 1.3 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 97C5283 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 16V, 1.3 Ohm, 0.1, Radial; Capacitance Kyocera Avx
97C5283
Tantalum Capacitor, 47Uf, 16V, 1.3 Ohm, 0.1, Radial; Capacitance Kyocera Avx 97C5283
TANTALUM CAPACITOR, 47UF, 16V, 1.3 OHM, 0.1, RADIAL; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Lead Spacing:2.5mm; ESR:1.3ohm; Product Range:TAP Series; Operating Temperature Min:-55°C; No. of Pins:2 RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 16V, 1.3 OHM, 0.1, RADIAL; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Lead Spacing:2.5mm; ESR:1.3ohm; Product Range:TAP Series; Operating Temperature Min:-55°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Cap, 47Μf, 16V, 10% Rohs Compliant Kyocera Avx - 55AC3874 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 16V, 10% Rohs Compliant Kyocera Avx
55AC3874
Cap, 47Μf, 16V, 10% Rohs Compliant Kyocera Avx 55AC3874
CAP, 47µF, 16V, 10% ROHS COMPLIANT: YES

CAP, 47µF, 16V, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - TAP476K016SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP476K016SCS
Tantalum Capacitors TAP476K016SCS
CAP TANT 47UF 10% 16V RADIAL

CAP TANT 47UF 10% 16V RADIAL

Supplier's Site Datasheet
Capacitor, Tantalum;47uF;TAP Series;Radial;Case J;+/-10%;16V;20VDC;1.3 Ohms ESR - 70195913 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;47uF;TAP Series;Radial;Case J;+/-10%;16V;20VDC;1.3 Ohms ESR
70195913
Capacitor, Tantalum;47uF;TAP Series;Radial;Case J;+/-10%;16V;20VDC;1.3 Ohms ESR 70195913
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Capacitors - Tantalum Capacitors - TAP476K016SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP476K016SCS
Capacitors - Tantalum Capacitors TAP476K016SCS
CAP TANT 47UF 10% 16V RADIAL

CAP TANT 47UF 10% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1911-ND 1349461 59-TAP476K016SCS 796298-TAP476K016SCS 97C5283 55AC3874 TAP476K016SCS 70195913 TAP476K016SCS
Product Name Tantalum Capacitors Tantalum Capacitors 47uF 16V 1.3 Ohm Capacitor Tantalum Capacitors - TAP476K016SCS Tantalum Capacitor, 47Uf, 16V, 1.3 Ohm, 0.1, Radial; Capacitance Kyocera Avx Cap, 47Μf, 16V, 10% Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitor, Tantalum;47uF;TAP Series;Radial;Case J;+/-10%;16V;20VDC;1.3 Ohms ESR Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose Automotive General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum; Electrolytic Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 157XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details