AVX Corporation Capacitor, Tantalum;4.7uF;Chip;+/-10%;EIA 6032;35V;46VDC;2.2 Ohms ESR;CUT TAPE TAJC475K035RNJ/BKN

Description
Capacitance Range: 0.1 μF to 330 μF Available in Standard and Extended Ranges Operating Temperature: –55°C to +85°C Temperature Range: –55°C to +125°C Note: Also Available on Tape and Reel Upon Request. Please Contact Your Local Allied Sales Representative for More Information.
Description
Capacitance Range: 0.1 μF to 330 μF Available in Standard and Extended Ranges Operating Temperature: –55°C to +85°C Temperature Range: –55°C to +125°C Note: Also Available on Tape and Reel Upon Request. Please Contact Your Local Allied Sales Representative for More Information.

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Tantalum;4.7uF;Chip;+/-10%;EIA 6032;35V;46VDC;2.2 Ohms ESR;CUT TAPE - 70001058 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;4.7uF;Chip;+/-10%;EIA 6032;35V;46VDC;2.2 Ohms ESR;CUT TAPE
70001058
Capacitor, Tantalum;4.7uF;Chip;+/-10%;EIA 6032;35V;46VDC;2.2 Ohms ESR;CUT TAPE 70001058
Capacitance Range: 0.1 μF to 330 μF Available in Standard and Extended Ranges Operating Temperature: –55°C to +85°C Temperature Range: –55°C to +125°C Note: Also Available on Tape and Reel Upon Request. Please Contact Your Local Allied Sales Representative for More Information.

  • Capacitance Range: 0.1 μF to 330 μF
  • Available in Standard and Extended Ranges
  • Operating Temperature: –55°C to +85°C
  • Temperature Range: –55°C to +125°C
  • Note: Also Available on Tape and Reel Upon Request. Please Contact Your Local Allied Sales Representative for More Information.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70001058
Product Name Capacitor, Tantalum;4.7uF;Chip;+/-10%;EIA 6032;35V;46VDC;2.2 Ohms ESR;CUT TAPE
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 224SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Tantalum Capacitors - 1814578 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details