Kyocera Corporation SMD 5.5V Capacitor BZ055B153ZSB

Description
CAP 15MF -20% +80% 5.5V SMD Product overview: BZ055B153ZSB from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ055B153ZSB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP 15MF -20% +80% 5.5V SMD Product overview: BZ055B153ZSB from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ055B153ZSB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5.5V Capacitor
61-BZ055B153ZSB
SMD 5.5V Capacitor 61-BZ055B153ZSB
CAP 15MF -20% +80% 5.5V SMD Product overview: BZ055B153ZSB from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ055B153ZSB can be used for catalog matching and distributor lookup.

CAP 15MF -20% +80% 5.5V SMD Product overview: BZ055B153ZSB from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ055B153ZSB can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - BZ055B153ZSB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
BZ055B153ZSB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors BZ055B153ZSB
CAP 15MF -20% +80% 5.5V SMD

CAP 15MF -20% +80% 5.5V SMD

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - BZ055B153ZSB - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
BZ055B153ZSB
Electric Double Layer Capacitors (EDLC), Supercapacitors BZ055B153ZSB
CAP 15MF -20% +80% 5.5V SMD

CAP 15MF -20% +80% 5.5V SMD

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - BZ055B153ZSB - ODG (Origin Data Global)
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
BZ055B153ZSB
Electric Double Layer Capacitors (EDLC), Supercapacitors BZ055B153ZSB
CAP 15MF -20% +80% 5.5V SMD

CAP 15MF -20% +80% 5.5V SMD

Supplier's Site Datasheet
Capacitor Super0.015F5.5V0.25 Ohm +80 -20%; Capacitance Kyocera Avx - 01P0612 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Super0.015F5.5V0.25 Ohm +80 -20%; Capacitance Kyocera Avx
01P0612
Capacitor Super0.015F5.5V0.25 Ohm +80 -20%; Capacitance Kyocera Avx 01P0612
CAPACITOR SUPER0.015F5.5V0.25 OHM +80 -20%; Capacitance:15000µF; Voltage(DC):5.5V; Capacitor Terminals:Gull Wing; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; ESR:0.25ohm RoHS Compliant: Yes

CAPACITOR SUPER0.015F5.5V0.25 OHM +80 -20%; Capacitance:15000µF; Voltage(DC):5.5V; Capacitor Terminals:Gull Wing; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; ESR:0.25ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 61-BZ055B153ZSB BZ055B153ZSB BZ055B153ZSB BZ055B153ZSB 01P0612
Product Name SMD 5.5V Capacitor Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitor Super0.015F5.5V0.25 Ohm +80 -20%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Gull Wing
RoHS Compliant Yes Yes
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Capacitance Range 15000 microF 15000 microF 15000 microF 15000 microF 15000 microF
Capacitance Tolerance -20 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17AH471J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details