Cap Tant Solid 2.2uF 25V 20% (4.5 X 8.5mm) Radial 5mm 6 Ohm 125°C Bulk Product overview: TAP225M025CCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 25V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 25V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP225M025CCS can be used for catalog matching and distributor lookup.
Capacitor 2.2uF 25V 20% Wire Form C Bulk
Capacitor 2.2uF 25V 20% Wire Form C Bulk
2.2µF Conformal Coated Tantalum Capacitors 25V Radial 6Ohm
Win Source Part Number: 1098001-TAP225M025CC
Category: Capacitors>Tantalum Capacitors
Series: TAP
Type: Conformal Coated
Features: General Purpose
Package: Bulk
Height - Seated (Max): 0.335" (8.50mm)
Standard Package: 1,000
Capacitance: 2.2 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 6Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: A
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" Dia (4.50mm)
Alternative Parts (Cross-Reference): T350A225M016AS; TAP225K025SCS; TAP225K025CCS; TAP225K025SRW; 489D225X0025B6VE3; T356A225K016AT; T350A225K016AT;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
Mfr: KYOCERA AVX
Other Names: TAP225M025CCS-ND,478
CAP TANT 2.2UF 20% 25V RADIAL
Tantalum Capacitor, TAP Series, 2.2 F, 20%, 25 V, Radial Leaded, 5 mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAP225M025CCS | 1349784 | 478-8822-ND | 1098001-TAP225M025CCS | TAP225M025CCS | 98K1300 |
| Product Name | 2.2uF 25V 6 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, Tap Series, 2.2 F, 20%, 25 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 25 volts | 25 volts | ||||
| Packing Method | Bulk | Bulk |