AVX Corporation Ceramic Capacitors 12101C335K4Z2A

Description
3.3µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF32LR72A335KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF32LR72A335KUCT-ND
Ceramic Capacitors 478-KAF32LR72A335KUCT-ND
3.3µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

3.3µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF32LR72A335KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF32LR72A335KUDKR-ND
Ceramic Capacitors 478-KAF32LR72A335KUDKR-ND
3.3µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

3.3µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF32LR72A335KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF32LR72A335KUTR-ND
Ceramic Capacitors 478-KAF32LR72A335KUTR-ND
3.3µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

3.3µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
CAP CER SMD

CAP CER SMD

Supplier's Site
Multilayer Ceramic Capacitor, Temperature Stable, Aec-Q200, 3.5 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx - 75Y4097 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Temperature Stable, Aec-Q200, 3.5 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx
75Y4097
Multilayer Ceramic Capacitor, Temperature Stable, Aec-Q200, 3.5 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx 75Y4097
Multilayer Ceramic Capacitor, Temperature Stable, AEC-Q200, 3.5 F, 10%, X7R, 100 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Temperature Stable, AEC-Q200, 3.5 F, 10%, X7R, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAF32LR72A335KUCT-ND 478-KAF32LR72A335KUDKR-ND 66-12101C335K4Z2A 75Y4097
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER SMD Multilayer Ceramic Capacitor, Temperature Stable, Aec-Q200, 3.5 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic X7R; X7R
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors - Aluminum Electrolytic Capacitors - 226UVK035MEW - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details