Kyocera Corporation SMD 2.2uF 50V 2.5 Ohm Capacitor TAJD225K050RNJ

Description
Cap Tant Solid 2.2uF 50V D CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 2.5 Ohm 125°C T/R Product overview: TAJD225K050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 50V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 50V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD225K050RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 2.2uF 50V D CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 2.5 Ohm 125°C T/R Product overview: TAJD225K050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 50V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 50V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD225K050RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.2uF 50V 2.5 Ohm Capacitor
59-TAJD225K050RNJ
SMD 2.2uF 50V 2.5 Ohm Capacitor 59-TAJD225K050RNJ
Cap Tant Solid 2.2uF 50V D CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 2.5 Ohm 125°C T/R Product overview: TAJD225K050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 50V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 50V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD225K050RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 50V D CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 2.5 Ohm 125°C T/R Product overview: TAJD225K050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 50V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 50V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD225K050RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-1728-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1728-6-ND
Tantalum Capacitors 478-1728-6-ND
2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2.5Ohm

2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1728-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1728-2-ND
Tantalum Capacitors 478-1728-2-ND
2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2.5Ohm

2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1728-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1728-1-ND
Tantalum Capacitors 478-1728-1-ND
2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2.5Ohm

2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitor, 2.2Uf, 50V, 2.5 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 54J3470 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 50V, 2.5 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
54J3470
Tantalum Capacitor, 2.2Uf, 50V, 2.5 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 54J3470
TANTALUM CAPACITOR, 2.2UF, 50V, 2.5 OHM, 0.1, 2917, FULL REEL; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 50V, 2.5 OHM, 0.1, 2917, FULL REEL; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 2.2 F, 10%, 50 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 95W8756 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 2.2 F, 10%, 50 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
95W8756
Surface Mount Tantalum Capacitor, Taj Series, 2.2 F, 10%, 50 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 95W8756
Surface Mount Tantalum Capacitor, TAJ Series, 2.2 F, 10%, 50 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 2.2 F, 10%, 50 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJD225K050RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD225K050RNJ
Tantalum Capacitors TAJD225K050RNJ
CAP TANT 2.2UF 10% 50V 2917

CAP TANT 2.2UF 10% 50V 2917

Supplier's Site Datasheet
Capacitor, Tantalum;2.2uF;Chip;+/-10%;EIA 7343;50V;65VDC;2.5 Ohms ESR;SMD;1.1mu - 70001992 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;2.2uF;Chip;+/-10%;EIA 7343;50V;65VDC;2.5 Ohms ESR;SMD;1.1mu
70001992
Capacitor, Tantalum;2.2uF;Chip;+/-10%;EIA 7343;50V;65VDC;2.5 Ohms ESR;SMD;1.1mu 70001992
Capacitance Range: 0.1 μF to 330 μF Available in Standard and Extended Ranges Operating Temperature: –55°C to +85°C Temperature Range: –55°C to +125°C Note: Also Available on Tape and Reel Upon Request. Please Contact Your Local Allied Sales Representative for More Information.

  • Capacitance Range: 0.1 μF to 330 μF
  • Available in Standard and Extended Ranges
  • Operating Temperature: –55°C to +85°C
  • Temperature Range: –55°C to +125°C
  • Note: Also Available on Tape and Reel Upon Request. Please Contact Your Local Allied Sales Representative for More Information.
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJD225K050RNJ 478-1728-6-ND 478-1728-2-ND 54J3470 95W8756 TAJD225K050RNJ 70001992
Product Name SMD 2.2uF 50V 2.5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 2.2Uf, 50V, 2.5 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 2.2 F, 10%, 50 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitor, Tantalum;2.2uF;Chip;+/-10%;EIA 7343;50V;65VDC;2.5 Ohms ESR;SMD;1.1mu
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 337SML6R3MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers