Kyocera Corporation Tantalum Capacitors - TAP475K050SCS TAP475K050SCS

Description
Manufacturer: AVX Corporation Win Source Part Number: 796297-TAP475K050SCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 4.7μF Tolerance: ±10% Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 2.5 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: G Family Name: TAP Categories: Capacitors Dimension: 0.256" Dia (6.50mm) Height - Seated (Maximum): 0.394" (10.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): TB4.7/50K1; NDTM475K50F; NDTM475K50F1TRF ; NDTM475K50; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 796297-TAP475K050SCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 4.7μF Tolerance: ±10% Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 2.5 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: G Family Name: TAP Categories: Capacitors Dimension: 0.256" Dia (6.50mm) Height - Seated (Maximum): 0.394" (10.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): TB4.7/50K1; NDTM475K50F; NDTM475K50F1TRF ; NDTM475K50; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP475K050SCS - 796297-TAP475K050SCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP475K050SCS
796297-TAP475K050SCS
Tantalum Capacitors - TAP475K050SCS 796297-TAP475K050SCS
Manufacturer: AVX Corporation Win Source Part Number: 796297-TAP475K050SCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 4.7μF Tolerance: ±10% Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 2.5 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: G Family Name: TAP Categories: Capacitors Dimension: 0.256" Dia (6.50mm) Height - Seated (Maximum): 0.394" (10.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): TB4.7/50K1; NDTM475K50F; NDTM475K50F1TRF ; NDTM475K50; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 796297-TAP475K050SCS
Series: TAP
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 4.7μF
Tolerance: ±10%
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 2.5 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: G
Family Name: TAP
Categories: Capacitors
Dimension: 0.256" Dia (6.50mm)
Height - Seated (Maximum): 0.394" (10.00mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): TB4.7/50K1; NDTM475K50F; NDTM475K50F1TRF ; NDTM475K50;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 478-1908-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1908-ND
Tantalum Capacitors 478-1908-ND
4.7µF Conformal Coated Tantalum Capacitors 50V Radial 2.5Ohm

4.7µF Conformal Coated Tantalum Capacitors 50V Radial 2.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP475K050SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP475K050SCS
Capacitors - Tantalum Capacitors TAP475K050SCS
CAP TANT 4.7UF 10% 50V RADIAL

CAP TANT 4.7UF 10% 50V RADIAL

Supplier's Site
Capacitor, Tantalum;4.7uF;TAP Series;Radial;Case G;+/-10%;50V;65VDC;2.5 Ohms ES - 70195944 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;4.7uF;TAP Series;Radial;Case G;+/-10%;50V;65VDC;2.5 Ohms ES
70195944
Capacitor, Tantalum;4.7uF;TAP Series;Radial;Case G;+/-10%;50V;65VDC;2.5 Ohms ES 70195944
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Cap, 4.7Μf, 50V, 10%; Capacitance Kyocera Avx - 91Y7010 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 50V, 10%; Capacitance Kyocera Avx
91Y7010
Cap, 4.7Μf, 50V, 10%; Capacitance Kyocera Avx 91Y7010
CAP, 4.7µF, 50V, 10%; Capacitance:4.7µF; Voltage Rating:50V; Product Range:TAP Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 50V, 10%; Capacitance:4.7µF; Voltage Rating:50V; Product Range:TAP Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP475K050SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP475K050SCS
Tantalum Capacitors TAP475K050SCS
CAP TANT 4.7UF 10% 50V RADIAL

CAP TANT 4.7UF 10% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 796297-TAP475K050SCS 478-1908-ND TAP475K050SCS 70195944 91Y7010 TAP475K050SCS
Product Name Tantalum Capacitors - TAP475K050SCS Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor, Tantalum;4.7uF;TAP Series;Radial;Case G;+/-10%;50V;65VDC;2.5 Ohms ES Cap, 4.7Μf, 50V, 10%; Capacitance Kyocera Avx Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - THF107K020P1G-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details