Cap Tant Solid 47uF 10V 20%( 6.5 X 11.5mm) Radial 5mm 1.7 Ohm 125°C Bulk Product overview: TAP476M010CCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 10V, 1.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 10V, 1.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP476M010CCS can be used for catalog matching and distributor lookup.
TAP,radial tantalum capacitor,10V,47uF
TAP,radial tantalum capacitor,10V,47uF
47µF Conformal Coated Tantalum Capacitors 10V Radial 1.7Ohm
CAP TANT 47UF 20% 10V RADIAL
CAP TANT 47UF 20% 10V RADIAL
TANTALUM CAPACITOR, 47UF, 10V, 1.7 OHM, 0.2, RADIAL; Capacitance:47µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1.7ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6.5mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAP476M010CCS | 5374384 | TAP476M010CCS-ND | TAP476M010CCS | TAP476M010CCS | 87K3022 |
| Product Name | 47uF 10V 1.7 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 47Uf, 10V, 1.7 Ohm, 0.2, Radial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 10 volts | 10 volts | 10 volts | |||
| Packing Method | Bulk | Bulk | Bulk; Bulk |