AVX Corporation Tantalum Capacitors - TAP105K035SCS TAP105K035SCS

Description
Manufacturer: AVX Corporation Win Source Part Number: 1105388-TAP105K035SC S Packaging: Bulk Type: Conformal Coated Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.276" (7.00mm) Mounting: Through Hole Capacitance: 1μF Tolerance: ±10% Lead Spacing: 0.098" (2.50mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: A ESR: 8 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.177" Dia (4.50mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1105388-TAP105K035SC S Packaging: Bulk Type: Conformal Coated Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.276" (7.00mm) Mounting: Through Hole Capacitance: 1μF Tolerance: ±10% Lead Spacing: 0.098" (2.50mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: A ESR: 8 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.177" Dia (4.50mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP105K035SCS - 1105388-TAP105K035SCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP105K035SCS
1105388-TAP105K035SCS
Tantalum Capacitors - TAP105K035SCS 1105388-TAP105K035SCS
Manufacturer: AVX Corporation Win Source Part Number: 1105388-TAP105K035SC S Packaging: Bulk Type: Conformal Coated Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.276" (7.00mm) Mounting: Through Hole Capacitance: 1μF Tolerance: ±10% Lead Spacing: 0.098" (2.50mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: A ESR: 8 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.177" Dia (4.50mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1105388-TAP105K035SCS
Packaging: Bulk
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 35V
Height - Seated (Max): 0.276" (7.00mm)
Mounting: Through Hole
Capacitance: 1μF
Tolerance: ±10%
Lead Spacing: 0.098" (2.50mm)
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: A
ESR: 8 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.177" Dia (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 478-1835-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1835-ND
Tantalum Capacitors 478-1835-ND
1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm

1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 1349390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349390
Tantalum Capacitors 1349390
Capacitor 1uF 35V 10% Wire Form S Bulk

Capacitor 1uF 35V 10% Wire Form S Bulk

Supplier's Site
Tantalum Capacitors - 1349805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349805
Tantalum Capacitors 1349805
Capacitor 1uF 35V 10% Wire Form S Bulk

Capacitor 1uF 35V 10% Wire Form S Bulk

Supplier's Site
Singapore, Singapore
1uF 35V 8 Ohm Capacitor
59-TAP105K035SCS
1uF 35V 8 Ohm Capacitor 59-TAP105K035SCS
Cap Tant Solid 1uF 35V 10% (4.5 X 7mm) Radial 2.5mm 8 Ohm 125°C Bulk Product overview: TAP105K035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 35V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 35V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP105K035SCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 35V 10% (4.5 X 7mm) Radial 2.5mm 8 Ohm 125°C Bulk Product overview: TAP105K035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 35V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 35V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP105K035SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAP105K035SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP105K035SCS
Tantalum Capacitors TAP105K035SCS
CAP TANT 1UF 10% 35V RADIAL

CAP TANT 1UF 10% 35V RADIAL

Supplier's Site Datasheet
Tantalum Capacitors - TAP105K035SCS - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAP105K035SCS
Tantalum Capacitors TAP105K035SCS
CAP TANT 1UF 10% 35V RADIAL

CAP TANT 1UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP105K035SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP105K035SCS
Capacitors - Tantalum Capacitors TAP105K035SCS
CAP TANT 1UF 10% 35V RADIAL

CAP TANT 1UF 10% 35V RADIAL

Supplier's Site
Capacitor, Tantalum;1uF;TAP Series;Radial;Case A;+/-10%;35V;46VDC;8 Ohms ESR;0. - 70195930 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;1uF;TAP Series;Radial;Case A;+/-10%;35V;46VDC;8 Ohms ESR;0.
70195930
Capacitor, Tantalum;1uF;TAP Series;Radial;Case A;+/-10%;35V;46VDC;8 Ohms ESR;0. 70195930
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAP105K035SCS
Capacitors >> Tantalum Capacitors TAP105K035SCS
1uF 35V 8Ω@100kHz ±10% Plugin,P=2.5mm Tantalum Capacitors ROHS

1uF 35V 8Ω@100kHz ±10% Plugin,P=2.5mm Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 35V, 8 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 81C8671 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 35V, 8 Ohm, 0.1, Radial; Capacitance Kyocera Avx
81C8671
Tantalum Capacitor, 1Uf, 35V, 8 Ohm, 0.1, Radial; Capacitance Kyocera Avx 81C8671
TANTALUM CAPACITOR, 1UF, 35V, 8 OHM, 0.1, RADIAL; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 35V, 8 OHM, 0.1, RADIAL; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1105388-TAP105K035SCS 478-1835-ND 1349390 59-TAP105K035SCS TAP105K035SCS TAP105K035SCS TAP105K035SCS 70195930 TAP105K035SCS 81C8671
Product Name Tantalum Capacitors - TAP105K035SCS Tantalum Capacitors Tantalum Capacitors 1uF 35V 8 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor, Tantalum;1uF;TAP Series;Radial;Case A;+/-10%;35V;46VDC;8 Ohms ESR;0. Capacitors >> Tantalum Capacitors Tantalum Capacitor, 1Uf, 35V, 8 Ohm, 0.1, Radial; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum; Electrolytic Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details