AVX Corporation Capacitor, Tantalum;33uF;Low ESR, Chip;+/-10%;EIA 7343;20V;26VDC;cut tape TPSD336K020R0200/BKN

Description
TPS Series Surface Mounted Low ESR Capacitors TPS surface mount products have inherently low ESR (equivalent series resistance) and are capable of higher ripple current handling, producing lower ripple voltages, less power and heat dissipation than standard product for the most efficient use of circuit power. Capacitance Range: 0.15 μF to 1500 μF Capacitance Tolerance: ±10%; ±20% Temperature Range: –55°C to +125°C
Description
TPS Series Surface Mounted Low ESR Capacitors TPS surface mount products have inherently low ESR (equivalent series resistance) and are capable of higher ripple current handling, producing lower ripple voltages, less power and heat dissipation than standard product for the most efficient use of circuit power. Capacitance Range: 0.15 μF to 1500 μF Capacitance Tolerance: ±10%; ±20% Temperature Range: –55°C to +125°C

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Tantalum;33uF;Low ESR, Chip;+/-10%;EIA 7343;20V;26VDC;cut tape - 70002127 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;33uF;Low ESR, Chip;+/-10%;EIA 7343;20V;26VDC;cut tape
70002127
Capacitor, Tantalum;33uF;Low ESR, Chip;+/-10%;EIA 7343;20V;26VDC;cut tape 70002127
TPS Series Surface Mounted Low ESR Capacitors TPS surface mount products have inherently low ESR (equivalent series resistance) and are capable of higher ripple current handling, producing lower ripple voltages, less power and heat dissipation than standard product for the most efficient use of circuit power. Capacitance Range: 0.15 μF to 1500 μF Capacitance Tolerance: ±10%; ±20% Temperature Range: –55°C to +125°C

TPS Series Surface Mounted Low ESR Capacitors
TPS surface mount products have inherently low ESR (equivalent series resistance) and are capable of higher ripple current handling, producing lower ripple voltages, less power and heat dissipation than standard product for the most efficient use of circuit power.

  • Capacitance Range: 0.15 μF to 1500 μF
  • Capacitance Tolerance: ±10%; ±20%
  • Temperature Range: –55°C to +125°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70002127
Product Name Capacitor, Tantalum;33uF;Low ESR, Chip;+/-10%;EIA 7343;20V;26VDC;cut tape
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701101 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details