Kyocera Corporation Tantalum Capacitors TAP225K016SCS

Description
Capacitor 2.2uF 16V 10% Wire Form S Bulk
Request a Quote Datasheet
Description
Capacitor 2.2uF 16V 10% Wire Form S Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1349422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349422
Tantalum Capacitors 1349422
Capacitor 2.2uF 16V 10% Wire Form S Bulk

Capacitor 2.2uF 16V 10% Wire Form S Bulk

Supplier's Site
Tantalum Capacitors - 1349803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349803
Tantalum Capacitors 1349803
Capacitor 2.2uF 16V 10% Wire Form S Bulk

Capacitor 2.2uF 16V 10% Wire Form S Bulk

Supplier's Site
Tantalum Capacitors - 478-1868-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1868-ND
Tantalum Capacitors 478-1868-ND
2.2µF Conformal Coated Tantalum Capacitors 16V Radial 8Ohm

2.2µF Conformal Coated Tantalum Capacitors 16V Radial 8Ohm

Buy Now Datasheet
Singapore, Singapore
2.2uF 16V 8 Ohm Capacitor
59-TAP225K016SCS
2.2uF 16V 8 Ohm Capacitor 59-TAP225K016SCS
Cap Tant Solid 2.2uF 16V 10% (4.5 X 7mm) Radial 2.5mm 8 Ohm 125°C Bulk Product overview: TAP225K016SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 16V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 16V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP225K016SCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 16V 10% (4.5 X 7mm) Radial 2.5mm 8 Ohm 125°C Bulk Product overview: TAP225K016SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 16V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 16V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP225K016SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, Tantalum;2.2uF;TAP Series;Radial;Case A;+/-10%;16V;20VDC;8 Ohms ESR - 70195636 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;2.2uF;TAP Series;Radial;Case A;+/-10%;16V;20VDC;8 Ohms ESR
70195636
Capacitor, Tantalum;2.2uF;TAP Series;Radial;Case A;+/-10%;16V;20VDC;8 Ohms ESR 70195636
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Tantalum Capacitors - TAP225K016SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP225K016SCS
Tantalum Capacitors TAP225K016SCS
CAP TANT 2.2UF 10% 16V RADIAL

CAP TANT 2.2UF 10% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP225K016SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP225K016SCS
Capacitors - Tantalum Capacitors TAP225K016SCS
CAP TANT 2.2UF 10% 16V RADIAL

CAP TANT 2.2UF 10% 16V RADIAL

Supplier's Site
Tantalum Capacitor, 2.2Uf, 16V, 8 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 32C8858 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 16V, 8 Ohm, 0.1, Radial; Capacitance Kyocera Avx
32C8858
Tantalum Capacitor, 2.2Uf, 16V, 8 Ohm, 0.1, Radial; Capacitance Kyocera Avx 32C8858
TANTALUM CAPACITOR, 2.2UF, 16V, 8 OHM, 0.1, RADIAL; Capacitance:2.2µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 16V, 8 OHM, 0.1, RADIAL; Capacitance:2.2µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1349422 478-1868-ND 59-TAP225K016SCS 70195636 TAP225K016SCS TAP225K016SCS 32C8858
Product Name Tantalum Capacitors Tantalum Capacitors 2.2uF 16V 8 Ohm Capacitor Capacitor, Tantalum;2.2uF;TAP Series;Radial;Case A;+/-10%;16V;20VDC;8 Ohms ESR Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 2.2Uf, 16V, 8 Ohm, 0.1, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications Automotive General Purpose General Purpose
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Tantalum; Electrolytic Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers