10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm
Cap Tant Solid 10uF 25V 20% (5.5 X 9mm) Radial 2.5mm 2.5 Ohm 125°C Bulk Product overview: TAP106M025SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 25V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 25V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP106M025SCS can be used for catalog matching and distributor lookup.
CAP, 10µF, 25V, 20%; Capacitance:10µF; Voltage Rating:25V; Product Range:TAP Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP TANT 10UF 20% 25V RADIAL
CAP TANT 10UF 20% 25V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-5813-ND | 59-TAP106M025SCS | 1349410 | 55AC3857 | TAP106M025SCS | TAP106M025SCS |
| Product Name | Tantalum Capacitors | 10uF 25V 2.5 Ohm Capacitor | Tantalum Capacitors | Cap, 10Μf, 25V, 20%; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum; Electrolytic | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |