AVX Corporation Capacitor, Tantalum;0.1uF;Chip;+/-10%;EIA 3216;35V;46VDC;Cut Tape TAJA104K035RNJ/BKN

Description
Capacitance Range: 0.1 μF to 330 μF Available in Standard and Extended Ranges Operating Temperature: –55°C to +85°C Temperature Range: –55°C to +125°C Note: Also Available on Tape and Reel Upon Request. Please Contact Your Local Allied Sales Representative for More Information.
Description
Capacitance Range: 0.1 μF to 330 μF Available in Standard and Extended Ranges Operating Temperature: –55°C to +85°C Temperature Range: –55°C to +125°C Note: Also Available on Tape and Reel Upon Request. Please Contact Your Local Allied Sales Representative for More Information.

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Tantalum;0.1uF;Chip;+/-10%;EIA 3216;35V;46VDC;Cut Tape - 70001963 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;0.1uF;Chip;+/-10%;EIA 3216;35V;46VDC;Cut Tape
70001963
Capacitor, Tantalum;0.1uF;Chip;+/-10%;EIA 3216;35V;46VDC;Cut Tape 70001963
Capacitance Range: 0.1 μF to 330 μF Available in Standard and Extended Ranges Operating Temperature: –55°C to +85°C Temperature Range: –55°C to +125°C Note: Also Available on Tape and Reel Upon Request. Please Contact Your Local Allied Sales Representative for More Information.

  • Capacitance Range: 0.1 μF to 330 μF
  • Available in Standard and Extended Ranges
  • Operating Temperature: –55°C to +85°C
  • Temperature Range: –55°C to +125°C
  • Note: Also Available on Tape and Reel Upon Request. Please Contact Your Local Allied Sales Representative for More Information.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70001963
Product Name Capacitor, Tantalum;0.1uF;Chip;+/-10%;EIA 3216;35V;46VDC;Cut Tape
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS226K035P1F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers