AVX Corporation Capacitor, Tantalum;1uF;Chip;+/-10%;EIA3528;35V;46VDC;6.5 Ohms ESR;SMD;CUT TAPE TAJB105K035RNJ/BKN

Description
Capacitance Range: 0.1 μF to 330 μF Available in Standard and Extended Ranges Operating Temperature: –55°C to +85°C Temperature Range: –55°C to +125°C Note: Also Available on Tape and Reel Upon Request. Please Contact Your Local Allied Sales Representative for More Information.
Description
Capacitance Range: 0.1 μF to 330 μF Available in Standard and Extended Ranges Operating Temperature: –55°C to +85°C Temperature Range: –55°C to +125°C Note: Also Available on Tape and Reel Upon Request. Please Contact Your Local Allied Sales Representative for More Information.

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Tantalum;1uF;Chip;+/-10%;EIA3528;35V;46VDC;6.5 Ohms ESR;SMD;CUT TAPE - 70001970 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;1uF;Chip;+/-10%;EIA3528;35V;46VDC;6.5 Ohms ESR;SMD;CUT TAPE
70001970
Capacitor, Tantalum;1uF;Chip;+/-10%;EIA3528;35V;46VDC;6.5 Ohms ESR;SMD;CUT TAPE 70001970
Capacitance Range: 0.1 μF to 330 μF Available in Standard and Extended Ranges Operating Temperature: –55°C to +85°C Temperature Range: –55°C to +125°C Note: Also Available on Tape and Reel Upon Request. Please Contact Your Local Allied Sales Representative for More Information.

  • Capacitance Range: 0.1 μF to 330 μF
  • Available in Standard and Extended Ranges
  • Operating Temperature: –55°C to +85°C
  • Temperature Range: –55°C to +125°C
  • Note: Also Available on Tape and Reel Upon Request. Please Contact Your Local Allied Sales Representative for More Information.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70001970
Product Name Capacitor, Tantalum;1uF;Chip;+/-10%;EIA3528;35V;46VDC;6.5 Ohms ESR;SMD;CUT TAPE
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 245LC3500KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details