Kyocera Corporation Capacitors - Tantalum Capacitors TAP475K035SCS

Description
Win Source Part Number: 1136715-TAP475K035SC S Category: Capacitors>Tantalum Capacitors Series: TAP Type: Conformal Coated Features: General Purpose Package: Bulk Height - Seated (Max): 0.354" (9.00mm) Standard Package: 1,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 35 V Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 3Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: E Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.217" Dia (5.50mm) Alternative Parts (Cross-Reference): TAP475K035SCS.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.21.0040 Mfr: KYOCERA AVX Other Names: 478-1907,478-1907-ND R
Request a Quote Datasheet
Description
Win Source Part Number: 1136715-TAP475K035SC S Category: Capacitors>Tantalum Capacitors Series: TAP Type: Conformal Coated Features: General Purpose Package: Bulk Height - Seated (Max): 0.354" (9.00mm) Standard Package: 1,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 35 V Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 3Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: E Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.217" Dia (5.50mm) Alternative Parts (Cross-Reference): TAP475K035SCS.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.21.0040 Mfr: KYOCERA AVX Other Names: 478-1907,478-1907-ND R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1136715-TAP475K035SCS - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1136715-TAP475K035SCS
Capacitors - Tantalum Capacitors 1136715-TAP475K035SCS
Win Source Part Number: 1136715-TAP475K035SC S Category: Capacitors>Tantalum Capacitors Series: TAP Type: Conformal Coated Features: General Purpose Package: Bulk Height - Seated (Max): 0.354" (9.00mm) Standard Package: 1,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 35 V Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 3Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: E Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.217" Dia (5.50mm) Alternative Parts (Cross-Reference): TAP475K035SCS.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.21.0040 Mfr: KYOCERA AVX Other Names: 478-1907,478-1907-ND R

Win Source Part Number: 1136715-TAP475K035SCS
Category: Capacitors>Tantalum Capacitors
Series: TAP
Type: Conformal Coated
Features: General Purpose
Package: Bulk
Height - Seated (Max): 0.354" (9.00mm)
Standard Package: 1,000
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 35 V
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 3Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: E
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.217" Dia (5.50mm)
Alternative Parts (Cross-Reference): TAP475K035SCS.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
Mfr: KYOCERA AVX
Other Names: 478-1907,478-1907-NDR

Buy Now Datasheet
Tantalum Capacitors - 1349830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349830
Tantalum Capacitors 1349830
Capacitor 4.7uF 35V 10% Wire Form S Bulk

Capacitor 4.7uF 35V 10% Wire Form S Bulk

Supplier's Site
Tantalum Capacitors - 1349457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349457
Tantalum Capacitors 1349457
Capacitor 4.7uF 35V 10% Wire Form S Bulk

Capacitor 4.7uF 35V 10% Wire Form S Bulk

Supplier's Site
Tantalum Capacitors - 478-1907-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1907-ND
Tantalum Capacitors 478-1907-ND
4.7µF Conformal Coated Tantalum Capacitors 35V Radial 3Ohm

4.7µF Conformal Coated Tantalum Capacitors 35V Radial 3Ohm

Buy Now Datasheet
Singapore, Singapore
4.7uF 35V 3 Ohm Capacitor
59-TAP475K035SCS
4.7uF 35V 3 Ohm Capacitor 59-TAP475K035SCS
Cap Tant Solid 4.7uF 35V 10% (5.5 X 9mm) Radial 2.5mm 3 Ohm 125°C Bulk Product overview: TAP475K035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 35V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 35V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP475K035SCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 35V 10% (5.5 X 9mm) Radial 2.5mm 3 Ohm 125°C Bulk Product overview: TAP475K035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 35V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 35V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP475K035SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAP475K035SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP475K035SCS
Tantalum Capacitors TAP475K035SCS
CAP TANT 4.7UF 10% 35V RADIAL

CAP TANT 4.7UF 10% 35V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 35V, 13 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 19C6249 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 35V, 13 Ohm, 0.1, Radial; Capacitance Kyocera Avx
19C6249
Tantalum Capacitor, 4.7Uf, 35V, 13 Ohm, 0.1, Radial; Capacitance Kyocera Avx 19C6249
TANTALUM CAPACITOR, 4.7UF, 35V, 13 OHM, 0.1, RADIAL; Capacitance:4.7µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 35V, 13 OHM, 0.1, RADIAL; Capacitance:4.7µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mmRoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum;4.7uF;TAP Series;Radial;Case E;+/-10%;35V;46VDC;3 Ohms ESR - 70195934 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;4.7uF;TAP Series;Radial;Case E;+/-10%;35V;46VDC;3 Ohms ESR
70195934
Capacitor, Tantalum;4.7uF;TAP Series;Radial;Case E;+/-10%;35V;46VDC;3 Ohms ESR 70195934
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
CAP TANT 4.7UF 10% 35V RADIAL - 66-TAP475K035SCS - Utmel Electronic Limited
Hong Kong, China
CAP TANT 4.7UF 10% 35V RADIAL
66-TAP475K035SCS
CAP TANT 4.7UF 10% 35V RADIAL 66-TAP475K035SCS
CAP TANT 4.7UF 10% 35V RADIAL

CAP TANT 4.7UF 10% 35V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc. Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1136715-TAP475K035SCS 1349830 478-1907-ND 59-TAP475K035SCS TAP475K035SCS 19C6249 70195934 66-TAP475K035SCS
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors 4.7uF 35V 3 Ohm Capacitor Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 35V, 13 Ohm, 0.1, Radial; Capacitance Kyocera Avx Capacitor, Tantalum;4.7uF;TAP Series;Radial;Case E;+/-10%;35V;46VDC;3 Ohms ESR CAP TANT 4.7UF 10% 35V RADIAL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum; Electrolytic Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106NPS016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details