AVX Corporation Capacitor, Tantalum;22uF;Chip;+/-10%;EIA 3528;16V;20VDC;2.3 Ohms ESR;CUT TAPE TAJB226K016RNJ/BKN

Description
Capacitance Range: 0.1 μF to 330 μF Available in Standard and Extended Ranges Operating Temperature: –55°C to +85°C Temperature Range: –55°C to +125°C Note: Also Available on Tape and Reel Upon Request. Please Contact Your Local Allied Sales Representative for More Information.
Description
Capacitance Range: 0.1 μF to 330 μF Available in Standard and Extended Ranges Operating Temperature: –55°C to +85°C Temperature Range: –55°C to +125°C Note: Also Available on Tape and Reel Upon Request. Please Contact Your Local Allied Sales Representative for More Information.

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Tantalum;22uF;Chip;+/-10%;EIA 3528;16V;20VDC;2.3 Ohms ESR;CUT TAPE - 70001061 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;22uF;Chip;+/-10%;EIA 3528;16V;20VDC;2.3 Ohms ESR;CUT TAPE
70001061
Capacitor, Tantalum;22uF;Chip;+/-10%;EIA 3528;16V;20VDC;2.3 Ohms ESR;CUT TAPE 70001061
Capacitance Range: 0.1 μF to 330 μF Available in Standard and Extended Ranges Operating Temperature: –55°C to +85°C Temperature Range: –55°C to +125°C Note: Also Available on Tape and Reel Upon Request. Please Contact Your Local Allied Sales Representative for More Information.

  • Capacitance Range: 0.1 μF to 330 μF
  • Available in Standard and Extended Ranges
  • Operating Temperature: –55°C to +85°C
  • Temperature Range: –55°C to +125°C
  • Note: Also Available on Tape and Reel Upon Request. Please Contact Your Local Allied Sales Representative for More Information.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70001061
Product Name Capacitor, Tantalum;22uF;Chip;+/-10%;EIA 3528;16V;20VDC;2.3 Ohms ESR;CUT TAPE
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 336SVH010MDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers