CAPACITOR;TANTALUM;C
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 70001319 |
| Product Name | CAPACITOR;TANTALUM;CAP 10UF;TOL+-20%;SMD LOW ESR; VOL-RTG 25V;cut tape |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Electrolytic Capacitors | Tantalum |
| Capacitance Range | 10 microF |