TPS Series Low ESR Solid Tantalum Capacitor, -55 to +125°C Operating Temperature, Surface Mount
TPS surface mount products have inherently low ESR (equivalent series resistance) and are capable of higher ripple current handling, producing lower ripple voltages, less power and heat dissipation than standard product for the most efficient use of circuit power.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 70001218 |
| Product Name | Capacitor, Tantalum;22uF;Low ESR, Chip;+/-10%;EIA 6032;16V;20VDC;Cut Tape |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum |