AVX Corporation Tantalum Capacitors TAP474M035CCS

Description
0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm
Request a Quote Datasheet
Description
0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP474M035CCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP474M035CCS-ND
Tantalum Capacitors 478-TAP474M035CCS-ND
0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm

0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm

Buy Now Datasheet
Tantalum Capacitors - 5374328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
5374328
Tantalum Capacitors 5374328
TAP,radial tantalum capacitor,35V,470nF

TAP,radial tantalum capacitor,35V,470nF

Supplier's Site
Tantalum Capacitors - 5374328P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
5374328P
Tantalum Capacitors 5374328P
TAP,radial tantalum capacitor,35V,470nF

TAP,radial tantalum capacitor,35V,470nF

Supplier's Site
Tantalum Capacitors - 1667897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1667897
Tantalum Capacitors 1667897
TAP,radial tantalum capacitor,35V,470nF

TAP,radial tantalum capacitor,35V,470nF

Supplier's Site
Tantalum Capacitors - TAP474M035CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP474M035CCS
Tantalum Capacitors TAP474M035CCS
CAP TANT 0.47UF 20% 35V RADIAL

CAP TANT 0.47UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP474M035CCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP474M035CCS
Capacitors - Tantalum Capacitors TAP474M035CCS
CAP TANT 0.47UF 20% 35V RADIAL

CAP TANT 0.47UF 20% 35V RADIAL

Supplier's Site
Tantalum Capacitor, Tap Series, 0.47 F, 20%, 35 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx - 98K1321 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, Tap Series, 0.47 F, 20%, 35 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx
98K1321
Tantalum Capacitor, Tap Series, 0.47 F, 20%, 35 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx 98K1321
Tantalum Capacitor, TAP Series, 0.47 F, 20%, 35 V, Radial Leaded, 5 mm RoHS Compliant: Yes

Tantalum Capacitor, TAP Series, 0.47 F, 20%, 35 V, Radial Leaded, 5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP474M035CCS-ND 5374328 5374328P TAP474M035CCS TAP474M035CCS 98K1321
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, Tap Series, 0.47 F, 20%, 35 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101392U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers