Win Source Part Number: 1302706-SCMR14L334SS
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.689" (17.50mm)
Standard Package: 180
Capacitance: 330 mF
Tolerance: -10%, +30%
Voltage - Rated: 9 V
Lead Spacing: 0.453" (11.50mm)
ESR (Equivalent Series Resistance): 500mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 1.047" L x 0.374" W (26.60mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: KYOCERA AVX
Other Names: SCMR14L334MSBB0,478-
330mF (EDLC) Supercapacitor 9V Radial, Can 500mOhm @ 1kHz 1000 Hrs @ 65°C
CAP 330MF -10% +30% 9V T/H
CAP 330MF -10% +30% 9V T/H
| Win Source Electronics | DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302706-SCMR14L334SSBB0 | 478-12172-ND | 1862202 | SCMR14L334SSBB0 | SCMR14L334SSBB0 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Multilayer | Single-Layer | Multilayer | ||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Capacitance Range | 330000 microF | 330000 microF | 330000 microF | 330000 microF | |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) | -0 (+/- %) | 30 (+/- %) | |
| WVDC | 9 volts | 9 volts |