Kyocera Corporation 4.7uF 16V 5 Ohm Capacitor TAP475K016SCS

Description
Cap Tant Solid 4.7uF 16V 10% (4.5 X 7.5mm) Radial 2.5mm 5 Ohm 125°C Bulk Product overview: TAP475K016SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 16V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 16V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP475K016SCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 4.7uF 16V 10% (4.5 X 7.5mm) Radial 2.5mm 5 Ohm 125°C Bulk Product overview: TAP475K016SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 16V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 16V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP475K016SCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7uF 16V 5 Ohm Capacitor
59-TAP475K016SCS
4.7uF 16V 5 Ohm Capacitor 59-TAP475K016SCS
Cap Tant Solid 4.7uF 16V 10% (4.5 X 7.5mm) Radial 2.5mm 5 Ohm 125°C Bulk Product overview: TAP475K016SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 16V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 16V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP475K016SCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 16V 10% (4.5 X 7.5mm) Radial 2.5mm 5 Ohm 125°C Bulk Product overview: TAP475K016SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 16V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 16V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP475K016SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1349454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349454
Tantalum Capacitors 1349454
Capacitor 4.7uF 16V 10% Wire Form S Bulk

Capacitor 4.7uF 16V 10% Wire Form S Bulk

Supplier's Site
Tantalum Capacitors - 1349798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349798
Tantalum Capacitors 1349798
Capacitor 4.7uF 16V 10% Wire Form S Bulk

Capacitor 4.7uF 16V 10% Wire Form S Bulk

Supplier's Site
Tantalum Capacitors - TAP475K016SCS - 1105421-TAP475K016SCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP475K016SCS
1105421-TAP475K016SCS
Tantalum Capacitors - TAP475K016SCS 1105421-TAP475K016SCS
Manufacturer: AVX Corporation Win Source Part Number: 1105421-TAP475K016SC S Packaging: Bulk Type: Conformal Coated Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.295" (7.50mm) Mounting: Through Hole Capacitance: 4.7μF Tolerance: ±10% Lead Spacing: 0.098" (2.50mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: B ESR: 5 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.177" Dia (4.50mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1105421-TAP475K016SCS
Packaging: Bulk
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 16V
Height - Seated (Max): 0.295" (7.50mm)
Mounting: Through Hole
Capacitance: 4.7μF
Tolerance: ±10%
Lead Spacing: 0.098" (2.50mm)
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: B
ESR: 5 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.177" Dia (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 478-1904-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1904-ND
Tantalum Capacitors 478-1904-ND
4.7µF Conformal Coated Tantalum Capacitors 16V Radial 5Ohm

4.7µF Conformal Coated Tantalum Capacitors 16V Radial 5Ohm

Buy Now Datasheet
Capacitor, Tantalum;4.7uF;TAP Series;Radial;Case B;+/-10%;16V;20VDC;5 Ohms ESR - 70195907 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;4.7uF;TAP Series;Radial;Case B;+/-10%;16V;20VDC;5 Ohms ESR
70195907
Capacitor, Tantalum;4.7uF;TAP Series;Radial;Case B;+/-10%;16V;20VDC;5 Ohms ESR 70195907
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Tantalum Capacitors - TAP475K016SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP475K016SCS
Tantalum Capacitors TAP475K016SCS
CAP TANT 4.7UF 10% 16V RADIAL

CAP TANT 4.7UF 10% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP475K016SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP475K016SCS
Capacitors - Tantalum Capacitors TAP475K016SCS
CAP TANT 4.7UF 10% 16V RADIAL

CAP TANT 4.7UF 10% 16V RADIAL

Supplier's Site
Tantalum Capacitor, 4.7Uf, 16V, 5 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 07H2526 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 16V, 5 Ohm, 0.1, Radial; Capacitance Kyocera Avx
07H2526
Tantalum Capacitor, 4.7Uf, 16V, 5 Ohm, 0.1, Radial; Capacitance Kyocera Avx 07H2526
TANTALUM CAPACITOR, 4.7UF, 16V, 5 OHM, 0.1, RADIAL; Capacitance:4.7µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 16V, 5 OHM, 0.1, RADIAL; Capacitance:4.7µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Allied Electronics, Inc. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAP475K016SCS 1349454 1105421-TAP475K016SCS 478-1904-ND 70195907 TAP475K016SCS TAP475K016SCS 07H2526
Product Name 4.7uF 16V 5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors - TAP475K016SCS Tantalum Capacitors Capacitor, Tantalum;4.7uF;TAP Series;Radial;Case B;+/-10%;16V;20VDC;5 Ohms ESR Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 16V, 5 Ohm, 0.1, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts
Packing Method Bulk Bulk; Bulk Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 157XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers