AVX Corporation Capacitor, Tantalum;15uF;Low ESR, Chip;+/-20%;EIA 7343;35V;46VDC;CUT TAPE TPSD156M035R0300/BKN

Description
TPS Series Surface Mounted Low ESR Capacitors TPS surface mount products have inherently low ESR (equivalent series resistance) and are capable of higher ripple current handling, producing lower ripple voltages, less power and heat dissipation than standard product for the most efficient use of circuit power. Capacitance Range: 0.15 μF to 1500 μF Capacitance Tolerance: ±10%; ±20% Temperature Range: –55°C to +125°C
Description
TPS Series Surface Mounted Low ESR Capacitors TPS surface mount products have inherently low ESR (equivalent series resistance) and are capable of higher ripple current handling, producing lower ripple voltages, less power and heat dissipation than standard product for the most efficient use of circuit power. Capacitance Range: 0.15 μF to 1500 μF Capacitance Tolerance: ±10%; ±20% Temperature Range: –55°C to +125°C

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Tantalum;15uF;Low ESR, Chip;+/-20%;EIA 7343;35V;46VDC;CUT TAPE - 70001228 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;15uF;Low ESR, Chip;+/-20%;EIA 7343;35V;46VDC;CUT TAPE
70001228
Capacitor, Tantalum;15uF;Low ESR, Chip;+/-20%;EIA 7343;35V;46VDC;CUT TAPE 70001228
TPS Series Surface Mounted Low ESR Capacitors TPS surface mount products have inherently low ESR (equivalent series resistance) and are capable of higher ripple current handling, producing lower ripple voltages, less power and heat dissipation than standard product for the most efficient use of circuit power. Capacitance Range: 0.15 μF to 1500 μF Capacitance Tolerance: ±10%; ±20% Temperature Range: –55°C to +125°C

TPS Series Surface Mounted Low ESR Capacitors
TPS surface mount products have inherently low ESR (equivalent series resistance) and are capable of higher ripple current handling, producing lower ripple voltages, less power and heat dissipation than standard product for the most efficient use of circuit power.

  • Capacitance Range: 0.15 μF to 1500 μF
  • Capacitance Tolerance: ±10%; ±20%
  • Temperature Range: –55°C to +125°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70001228
Product Name Capacitor, Tantalum;15uF;Low ESR, Chip;+/-20%;EIA 7343;35V;46VDC;CUT TAPE
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701292 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details