Kyocera Corporation 60000uF 5.5V 10uA Capacitor BZ015B603ZSB

Description
Cap Supercap 60000uF 5.5V -20% to 80% ( 28 X 17 X 5.9mm ) Planar Mount 10uA 0.08 Ohm 1000h 70°C Bulk Product overview: BZ015B603ZSB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60000uF, 5.5V, 10uA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 60000uF, 5.5V, 10uA, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ015B603ZSB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Supercap 60000uF 5.5V -20% to 80% ( 28 X 17 X 5.9mm ) Planar Mount 10uA 0.08 Ohm 1000h 70°C Bulk Product overview: BZ015B603ZSB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60000uF, 5.5V, 10uA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 60000uF, 5.5V, 10uA, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ015B603ZSB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60000uF 5.5V 10uA Capacitor
61-BZ015B603ZSB
60000uF 5.5V 10uA Capacitor 61-BZ015B603ZSB
Cap Supercap 60000uF 5.5V -20% to 80% ( 28 X 17 X 5.9mm ) Planar Mount 10uA 0.08 Ohm 1000h 70°C Bulk Product overview: BZ015B603ZSB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60000uF, 5.5V, 10uA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 60000uF, 5.5V, 10uA, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ015B603ZSB can be used for catalog matching and distributor lookup.

Cap Supercap 60000uF 5.5V -20% to 80% ( 28 X 17 X 5.9mm ) Planar Mount 10uA 0.08 Ohm 1000h 70°C Bulk Product overview: BZ015B603ZSB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60000uF, 5.5V, 10uA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 60000uF, 5.5V, 10uA, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ015B603ZSB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - BZ015B603ZSB - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
BZ015B603ZSB
Electric Double Layer Capacitors (EDLC), Supercapacitors BZ015B603ZSB
CAP 60MF -20% +80% 5.5V SMD

CAP 60MF -20% +80% 5.5V SMD

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - BZ015B603ZSB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
BZ015B603ZSB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors BZ015B603ZSB
CAP 60MF -20% +80% 5.5V SMD

CAP 60MF -20% +80% 5.5V SMD

Supplier's Site
Capacitor Super, 0.06F, 5.5V, 0.08 Ohm +80 -20%; Capacitance Kyocera Avx - 67R2423 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Super, 0.06F, 5.5V, 0.08 Ohm +80 -20%; Capacitance Kyocera Avx
67R2423
Capacitor Super, 0.06F, 5.5V, 0.08 Ohm +80 -20%; Capacitance Kyocera Avx 67R2423
CAPACITOR SUPER, 0.06F, 5.5V, 0.08 OHM +80 -20%; Capacitance:60000µF; Voltage(DC):5.5V; Capacitor Terminals:Gull Wing; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; ESR:0.08ohm RoHS Compliant: Yes

CAPACITOR SUPER, 0.06F, 5.5V, 0.08 OHM +80 -20%; Capacitance:60000µF; Voltage(DC):5.5V; Capacitor Terminals:Gull Wing; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; ESR:0.08ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 61-BZ015B603ZSB BZ015B603ZSB BZ015B603ZSB 67R2423
Product Name 60000uF 5.5V 10uA Capacitor Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitor Super, 0.06F, 5.5V, 0.08 Ohm +80 -20%; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Chip Capacitor Gull Wing
RoHS Compliant Yes Yes
Capacitance Tolerance -20 (+/- %) 80 (+/- %) 80 (+/- %)
WVDC 5.5 volts 5.5 volts 5.5 volts
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Polymer - 277GXX004MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details