Kyocera Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors SCPB08A355SNA

Description
3.5F (EDLC) Supercapacitor 2.1V Nonstandard SMD 110mOhm @ 1kHz 2000 Hrs @ 65°C
Request a Quote Datasheet
Description
3.5F (EDLC) Supercapacitor 2.1V Nonstandard SMD 110mOhm @ 1kHz 2000 Hrs @ 65°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 478-SCPB08A355SNA-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
478-SCPB08A355SNA-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 478-SCPB08A355SNA-ND
3.5F (EDLC) Supercapacitor 2.1V Nonstandard SMD 110mOhm @ 1kHz 2000 Hrs @ 65°C

3.5F (EDLC) Supercapacitor 2.1V Nonstandard SMD 110mOhm @ 1kHz 2000 Hrs @ 65°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCPB08A355SNA - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCPB08A355SNA
Electric Double Layer Capacitors (EDLC), Supercapacitors SCPB08A355SNA
2.1V, 3.5 FARADS, +30%/-10% CAP

2.1V, 3.5 FARADS, +30%/-10% CAP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-SCPB08A355SNA-ND SCPB08A355SNA
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 65 C (-67 to 149 F)
Capacitance Range 3.50E6 microF 3.50E6 microF
Capacitance Tolerance 30 (+/- %)
Lead Style Surface Mount (SMT); Tab; SMD (SMT) Tabs
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101872U040AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8700 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details