150µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm @ 100kHz
Manufacturer: AVX Corporation
Win Source Part Number: 750128-TLJW157M010S0
Manufacturer Homepage: www.avx.com
Reference case: W
Reference Date Code: 2011
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Cap Tant Solid 150uF 10V W CASE 20% (6 X 3.2 X 1.5mm) Inward L SMD 6032-15 0.2 Ohm 125°C T/R Product overview: TLJW157M010S0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TLJW157M010S0200 can be used for catalog matching and distributor lookup.
TANTALUM CAPACITOR, 150UF, 10V, 200 OHM, 0.2, 2312, FULL REEL; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:W; Failure Rate:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TLJW157M010S0200TR-ND | 750128-TLJW157M010S0200 | 59-TLJW157M010S0200 | TLJW157M010S0200 | TLJW157M010S0200 | 65M5926 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors - TLJW157M010S0200 | SMD 150uF 10V 0.2 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 150Uf, 10V, 200 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |