Kyocera Corporation Tantalum Capacitors - TCJY227M010R0025 TCJY227M010R0025

Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166209-TCJY227M010R 0025 Features: General Purpose Termination: SMD/SMT Voltage Rating: 10 V Length: 7.3 mm Height - Seated (Max): 2.0066 mm Capacitance: 220 µF Tolerance: 20 % Leakage Current: 220 µA ESR (Equivalent Series Resistance): 25 mΩ Ripple Current: 1.9 A Height: 2 mm Weight: 670.01263 mg Width: 4.3 mm Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: 2917 Alternative Parts (Cross-Reference): TCJY227M010R0025.; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Depth: 4.3 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 2917 Voltage Rating (DC): 10 V Life (Hours): 2000 hours Max Operating Temperature: 105 °C Case Code (Metric): 7343
Request a Quote Datasheet
Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166209-TCJY227M010R 0025 Features: General Purpose Termination: SMD/SMT Voltage Rating: 10 V Length: 7.3 mm Height - Seated (Max): 2.0066 mm Capacitance: 220 µF Tolerance: 20 % Leakage Current: 220 µA ESR (Equivalent Series Resistance): 25 mΩ Ripple Current: 1.9 A Height: 2 mm Weight: 670.01263 mg Width: 4.3 mm Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: 2917 Alternative Parts (Cross-Reference): TCJY227M010R0025.; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Depth: 4.3 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 2917 Voltage Rating (DC): 10 V Life (Hours): 2000 hours Max Operating Temperature: 105 °C Case Code (Metric): 7343
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TCJY227M010R0025 - 1166209-TCJY227M010R0025 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TCJY227M010R0025
1166209-TCJY227M010R0025
Tantalum Capacitors - TCJY227M010R0025 1166209-TCJY227M010R0025
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166209-TCJY227M010R 0025 Features: General Purpose Termination: SMD/SMT Voltage Rating: 10 V Length: 7.3 mm Height - Seated (Max): 2.0066 mm Capacitance: 220 µF Tolerance: 20 % Leakage Current: 220 µA ESR (Equivalent Series Resistance): 25 mΩ Ripple Current: 1.9 A Height: 2 mm Weight: 670.01263 mg Width: 4.3 mm Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: 2917 Alternative Parts (Cross-Reference): TCJY227M010R0025.; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Depth: 4.3 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 2917 Voltage Rating (DC): 10 V Life (Hours): 2000 hours Max Operating Temperature: 105 °C Case Code (Metric): 7343

Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166209-TCJY227M010R0025
Features: General Purpose
Termination: SMD/SMT
Voltage Rating: 10 V
Length: 7.3 mm
Height - Seated (Max): 2.0066 mm
Capacitance: 220 µF
Tolerance: 20 %
Leakage Current: 220 µA
ESR (Equivalent Series Resistance): 25 mΩ
Ripple Current: 1.9 A
Height: 2 mm
Weight: 670.01263 mg
Width: 4.3 mm
Dissipation Factor: 6 %
Categories: Tantalum Capacitors
Case / Package: 2917
Alternative Parts (Cross-Reference): TCJY227M010R0025.;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Depth: 4.3 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 2917
Voltage Rating (DC): 10 V
Life (Hours): 2000 hours
Max Operating Temperature: 105 °C
Case Code (Metric): 7343

Buy Now
Singapore, Singapore
SMD 220uF 0.025 Ohm Capacitor
70-TCJY227M010R0025
SMD 220uF 0.025 Ohm Capacitor 70-TCJY227M010R0025
Cap Tant Polymer 220uF 10VDC Y CASE 20%( 7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.025 Ohm 105°C T/R Product overview: TCJY227M010R0025 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 0.025 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 0.025 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJY227M010R0025 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 220uF 10VDC Y CASE 20%( 7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.025 Ohm 105°C T/R Product overview: TCJY227M010R0025 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 0.025 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 0.025 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJY227M010R0025 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 478-9504-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9504-1-ND
Tantalum - Polymer Capacitors 478-9504-1-ND
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9504-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9504-2-ND
Tantalum - Polymer Capacitors 478-9504-2-ND
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9504-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9504-6-ND
Tantalum - Polymer Capacitors 478-9504-6-ND
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJY227M010R0025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJY227M010R0025
Capacitors - Tantalum - Polymer Capacitors TCJY227M010R0025
CAP TANT POLY 220UF 10V 2917

CAP TANT POLY 220UF 10V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1166209-TCJY227M010R0025 70-TCJY227M010R0025 478-9504-1-ND 478-9504-6-ND TCJY227M010R0025
Product Name Tantalum Capacitors - TCJY227M010R0025 SMD 220uF 0.025 Ohm Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitors - Aluminum Electrolytic Capacitors - 337UVK025MGE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers